EN
  • EN
  • DE

MAX260BENG+

Part No MAX260BENG+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Active Filter Dual SW-CAP UNIV 4th Order 7.5kHz 24-Pin PDIP N / IC FILTER ACT MPU PROG 24-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 7.5kHz
Number of Filters 2
Filter Order 2nd
Operating Supply Voltage 4.74 V ~ 12.6 V, ±2.37 V ~ 6.3 V
Mounting Style Through Hole
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 785713-MAX260BENG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX260
Introduction Date October 15, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX260BENG+ CAD Model

Description

Maxim Integrated MAX260BENG+ Overview

The MAX260BENG+ is a highly sophisticated, programmable universal active filter manufactured by Maxim Integrated. Designed to cater to a wide range of applications, this versatile component is an ideal choice for signal processing tasks that require precision filtering. With its user-configurable design, the MAX260BENG+ offers engineers the flexibility to implement low-pass, high-pass, band-pass, notch, and all-pass filters without the need for any external components.

Key Features

  • Programmable Filter Modes: Users can easily configure the MAX260BENG+ to operate in various filter modes, allowing for seamless integration into different design requirements.
  • High Precision: The device ensures accurate signal processing with minimal signal distortion, making it suitable for high-precision applications.
  • Wide Operating Frequency: It operates over a broad frequency range, providing flexibility in handling signals of varying frequencies.
  • Low Power Consumption: Engineered for efficiency, the MAX260BENG+ maintains low power consumption, which is crucial for battery-powered and energy-sensitive systems.

Applications

The MAX260BENG+ is adept at serving a multitude of applications. Its precision filtering capabilities make it an excellent choice for:

  • Data acquisition systems
  • Audio processing equipment
  • Communication systems
  • Medical monitoring devices
  • Instrumentation
  • Industrial control systems

Technical Specifications

With a robust set of technical features, the MAX260BENG+ stands out as a leading component in its class:

  • Supply Voltage: Typically operates at a single or dual supply voltage, providing versatility in different circuit configurations.
  • Temperature Range: Designed to perform reliably across a wide temperature range, ensuring stability and functionality under varying environmental conditions.
  • Package: The device comes in a compact package, making it suitable for space-constrained applications.

The MAX260BENG+ from Maxim Integrated is a testament to the company's commitment to delivering high-quality, reliable, and flexible solutions for the electronics industry. Its programmable nature and efficient design make it an invaluable component for any project requiring precise and adaptable filtering.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess