Product Overview: UCD3138ARGCT by Texas Instruments
The UCD3138ARGCT is a highly integrated, programmable and flexible digital power controller designed by Texas Instruments. This advanced power controller is built for a wide range of power conversion applications, including but not limited to, server power supplies, telecom rectifiers, and LED lighting. It is specifically engineered to deliver precise power management and to enhance the efficiency of power supply systems.
Key Features
- Programmability: The UCD3138ARGCT is fully programmable through Texas Instruments' Fusion Digital Power Designer software. This allows for complete customization of power conversion algorithms and control loop parameters to match specific system requirements.
- High Performance: With its high-speed digital control loop, which includes a 32-bit processor running at 60MHz, the UCD3138ARGCT offers excellent performance in managing and regulating power.
- Flexibility: The device supports multiple topologies and can be adapted to various power conversion applications, making it a versatile choice for designers.
- Integration: It integrates several features such as dual ADCs, comparators, a zero-pin oscillator, and a high-resolution PWM, reducing the need for external components and simplifying design.
- Communication: The UCD3138ARGCT includes a PMBus interface for communication with other devices, enabling system monitoring and control.
Applications
The UCD3138ARGCT's versatility makes it suitable for a broad range of applications, including:
- AC/DC power supplies
- Isolated DC/DC converters
- Non-isolated DC/DC converters
- LED lighting systems
- Telecommunications equipment
Technical Specifications
The UCD3138ARGCT offers a comprehensive set of technical specifications that ensure it meets the needs of demanding power management tasks:
- Supply Voltage: 3.3V
- Operating Temperature: -40°C to +125°C
- Packaging: 64-VQFN
- 32-bit Digital Signal Processor (DSP)
- Dual 16-bit Analog-to-Digital Converters (ADCs)
In conclusion, the UCD3138ARGCT from Texas Instruments stands out as a powerful and flexible solution for digital power management, offering customization, high performance, and integration that can meet the needs of a wide array of power conversion applications.