EN
  • EN
  • DE

MAX253CPA+

Part No MAX253CPA+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC XFRMR DRIVER RS485 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Transformer Driver
Operating Supply Current 450μA
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 021367-MAX253CPA+
Family Name MAX253
Introduction Date January 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX253CPA+ CAD Model

Description

Introducing the MAX253CPA+ Transformer Driver from Maxim Integrated

The MAX253CPA+ is a monolithic oscillator/power-driver, specifically designed to provide a simple solution to drive transformers in isolated power supplies. Manufactured by Maxim Integrated, a leader in analog and mixed-signal products, this device is a reliable and efficient choice for your power supply needs.

This transformer driver is capable of delivering a sine wave or square wave output, which can be used to drive a transformer's primary coil directly. The MAX253CPA+ is perfect for applications requiring isolated data interfaces, such as RS-232, RS-485, or RS-422 communication standards. It is also suitable for isolated power supplies up to 10W, making it a versatile component for a wide range of electronic devices.

Key Features

  • Integrated Oscillator: The MAX253CPA+ comes with an onboard oscillator that operates at a fixed frequency of 500kHz, simplifying the design process and reducing external component count.
  • High Efficiency: This device offers high efficiency, which is essential for minimizing power loss and heat dissipation in your circuits.
  • Wide Supply Voltage Range: It operates over a supply voltage range of 4.75V to 5.25V, accommodating standard 5V supply rails.
  • Low Power Operation: The MAX253CPA+ is designed for low power operation, making it ideal for portable and battery-powered applications.
  • Simple Application Circuit: The device requires minimal external components, which can lead to a reduction in overall design complexity and board space.
  • Thermal Protection: Built-in thermal shutdown protects the device from overheating, enhancing the reliability and longevity of both the driver and the transformer.

Applications

The MAX253CPA+ is suited for a variety of applications, including:

  • Isolated RS-232/RS-485/RS-422 data interfaces
  • Isolated power supplies for CAN interface
  • Industrial control systems
  • Medical equipment requiring electrical isolation
  • Power supply modules

With its robust design and straightforward implementation, the MAX253CPA+ from Maxim Integrated is the go-to transformer driver for professionals looking for a reliable and efficient solution to their isolated power supply challenges.

You May Also Be Interested in

STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3854 $50.0934
52+ $1.9573 $101.7796
80+ $1.8961 $151.6880
109+ $1.8350 $200.0150
141+ $1.7738 $250.1058
189+ $1.5903 $300.5667
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,300 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess