EN
  • EN
  • DE

TDA8006AH/C321

Part No TDA8006AH/C321
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0319+
Reference case QFP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 716600-TDA8006AH/C321
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8006AH/C321 CAD Model

Description

The TDA8006AH/C321 is a state-of-the-art smart card interface IC from NXP Semiconductors designed to facilitate secure and efficient communication between a smart card and a microcontroller. This advanced chip is compliant with ISO 7816, EMV 4.3, and GSM 11.11 specifications, ensuring its compatibility with a wide range of smart card applications, from banking and finance to telecommunications and identity verification.

Key Features

  • ISO 7816 Compliant: Ensures interoperability with smart card standards for seamless integration in various systems.
  • EMV 4.3 Certified: Meets the requirements for payment systems, providing secure financial transactions.
  • High Versatility: Supports 5 V, 3 V, and 1.8 V smart cards, making it suitable for a broad range of applications.
  • Integrated Protection: Features ESD protection and incorporates fault detection and current limiting for enhanced safety and reliability.
  • Low Power Consumption: Optimized for energy efficiency, which is crucial for portable and battery-powered devices.
  • Card Detection: Includes a card presence switch interface, facilitating the implementation of card detection mechanisms.

Applications

The versatility of the TDA8006AH/C321 makes it an ideal choice for a plethora of applications, including:

  • Banking and Payment Terminals
  • Telecommunication Systems
  • Identity Authentication Systems
  • Access Control Devices
  • Portable Electronic Devices

Technical Specifications

The TDA8006AH/C321 operates within a supply voltage range of 2.7V to 6V and offers a supply current of typically 5mA. It is available in a HTSSOP32 package, providing a compact footprint for space-constrained applications. The interface IC also supports synchronous and asynchronous protocols, with a baud rate up to 625 kbps in asynchronous mode, making it highly adaptable to various communication requirements.

For developers and manufacturers looking for a reliable and secure smart card interface solution, the NXP TDA8006AH/C321 offers the perfect blend of performance, security, and flexibility.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess