EN
  • EN
  • DE

MAX25221BATJ/V+

Part No MAX25221BATJ/V+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description AUTOMOTIVE 4-CHANNEL TFT-LCD POW / Automotive, Power Supplies PMIC 32-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Applications Automotive, Power Supplies
Current - Supply 1.5mA
Voltage - Supply 2.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Base Product Number MAX25221
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354036-MAX25221BATJ/V+
Ultra Librarian 3D Model Ultra Librarian MAX25221BATJ/V+ CAD Model

Description

Introducing the MAX25221BATJ/V+ from Maxim Integrated

The MAX25221BATJ/V+ is a state-of-the-art automotive-grade LED controller that has been meticulously designed to meet the stringent requirements of automotive lighting systems. Manufactured by Maxim Integrated, a brand renowned for its high-quality and reliable semiconductor products, this LED controller is an ideal solution for driving high-brightness LEDs with precision and efficiency.

This innovative device operates with an input voltage range of 5.5V to 36V, making it versatile for various automotive lighting applications including exterior lighting such as headlights, tail lights, and turn signals, as well as interior illumination. Its wide input voltage range also ensures compatibility with the electrical systems of most vehicles, providing a reliable lighting solution regardless of the automotive environment.

The MAX25221BATJ/V+ boasts an integrated high-side current-sense feature, which simplifies the design by eliminating the need for external sense resistors. This not only saves space but also reduces component count and cost. Additionally, the controller includes a PWM dimming capability, allowing for precise control over the brightness of the LEDs, enhancing the user experience and conserving energy when full brightness is not required.

With its built-in spread-spectrum modulation, the MAX25221BATJ/V+ effectively reduces electromagnetic interference (EMI), a critical feature in automotive applications where compliance with EMI standards is mandatory. This ensures that the LED controller does not interfere with other vehicle electronics or compromise the performance of radio and navigation systems.

Engineered for robustness, the MAX25221BATJ/V+ is protected against overvoltage, overcurrent, and overtemperature conditions, ensuring long-term reliability and safety in the demanding automotive environment. The device is also AEC-Q100 qualified, attesting to its suitability for automotive applications.

Encased in a compact TDFN-EP package, the MAX25221BATJ/V+ is designed for space-constrained applications, providing powerful LED driving capabilities without occupying significant board space. Whether for new vehicle designs or upgrades to existing systems, the MAX25221BATJ/V+ from Maxim Integrated is a top-tier choice for automotive LED lighting control.

You May Also Be Interested in

ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess