EN
  • EN
  • DE

HMC697LP4E

Part No HMC697LP4E
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description SiGe WIDEBAND DIRECT QUADRATURE MODULATOR, 200 - 4000 MHz | RF MODULATOR 200MHZ-4GHZ 24VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Function Modulator
LO Frequency 200MHz ~ 4GHz
RF Frequency 200MHz ~ 4GHz
P1dB 8dBm
Noise Floor -165dBm/Hz
Output Power 3dBm
Supply Current 168mA
Supply Voltage (V) 4.5V ~ 5.5V
Manufacturer Package 24-VFQFN Exposed Pad
Family Part Number HMC697
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181468-HMC697LP4E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC697LP4E CAD Model

Description

The HMC697LP4E is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC Voltage Controlled Oscillator (VCO) designed by Analog Devices Inc. This VCO integrates resonators, negative resistance devices, varactor diodes, and feature-rich networking capabilities to deliver a superior performance solution for a wide range of applications, including point-to-point and point-to-multipoint radios, VSAT, military, and space, as well as test instrumentation.

Key Features

  • Frequency Range: The HMC697LP4E operates over a frequency range of 11.2 GHz to 11.75 GHz, providing a versatile solution for systems that require a high-frequency source.
  • Output Power: It delivers a consistent output power of +11 dBm, ensuring reliable signal transmission and reception for critical applications.
  • Phase Noise Performance: With a phase noise of -92 dBc/Hz at 100 kHz offset, the HMC697LP4E maintains signal integrity and minimizes noise, which is crucial for high-performance communication systems.
  • Power Efficiency: The device operates with a supply voltage of +5V and a typical current consumption of 85 mA, demonstrating efficient power usage for battery-powered and portable devices.
  • Package: Encased in a compact 4x4 mm QFN leadless package, the HMC697LP4E is suitable for space-constrained applications and simplifies PCB design.
  • Integration: The integration of multiple functions into a single chip reduces the need for additional components, thereby saving space and cost while enhancing overall system reliability.

Applications

  • Fixed Wireless Access (FWA)
  • Satellite Communications (SATCOM)
  • Test and Measurement Equipment
  • Military and Space Applications
  • Wireless Infrastructure

With its robust design and high-quality performance, the HMC697LP4E from Analog Devices Inc. stands out as a leading choice for designers and engineers looking for a reliable VCO that can meet the demands of high-frequency, high-stability applications.

You May Also Be Interested in

Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Analog Devices Inc.
IC QUADRATURE MOD .8GHZ 16-TSSOP
Lowest to $3.6983
L3 Narda-MITEQ
I/Q MODULATOR / RF Modulator IC
Need more? Email Us
Analog Devices Inc.
RF Modulator IC 3GHz ~ 4GHz 24-VFQFN Exposed Pad, CSP
Lowest to $18.7687
L3 Narda-MITEQ
SINGLE SIDEBAND MODULATOR / RF Modulator IC
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / RF Modulator IC
Lowest to $173.1344
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $24.7352
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
Texas Instruments
RF MODULATOR 30WFBGA/DSBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2938 $61.4690
12+ $10.0866 $121.0392
18+ $9.7713 $175.8834
25+ $9.4571 $236.4275
32+ $9.1418 $292.5376
43+ $8.1959 $352.4237
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess