EN
  • EN
  • DE

TSX3704IQ4T

Part No TSX3704IQ4T
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMPARATOR QUAD CMOS 16VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features Comparator CMOS Push-Pull 16-QFN (3x3)
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-VFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name TSX3704
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TSX3704IQ4T-ND, 497-19424-1, 497-19424-2, 497-19424-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901518-TSX3704IQ4T
Ultra Librarian 3D Model Ultra Librarian TSX3704IQ4T CAD Model

Description

The TSX3704IQ4T is a high-precision, low-power, quad operational amplifier (op-amp) from STMicroelectronics, a global semiconductor leader. This device is part of ST's TSX3704 series and is designed to meet the requirements of a wide range of applications, including sensor signal conditioning, active filtering, and low-power audio amplification.

Key Features

  • Low-Power Consumption: The TSX3704IQ4T is optimized for low-power applications, ensuring efficient operation with a typical supply current of just 900 µA, which is ideal for battery-powered devices.
  • Wide Supply Voltage Range: It operates with a supply voltage ranging from 2.7V to 16V, providing flexibility in various circuit configurations and making it suitable for both single and dual supply operations.
  • High Precision: With an input offset voltage of only 600 µV max for the industrial temperature range, this op-amp offers excellent accuracy for precision applications.
  • Low Input Bias Current: The input bias current is as low as 1 pA, which is beneficial for applications requiring high input impedance.
  • Stable Over Temperature: The TSX3704IQ4T has a temperature range of -40°C to +125°C, ensuring reliable performance across a wide range of environmental conditions.
  • Quad Channel Configuration: The device features four independent op-amp channels in a single package, saving space and reducing component count in complex circuits.

Applications

The versatility of the TSX3704IQ4T makes it suitable for a variety of applications. It is commonly used in:

  • Automotive sensor interfaces
  • Battery-powered devices
  • Power supply control
  • Analog signal conditioning
  • Audio electronics
  • Medical instrumentation

With its combination of low power consumption, high precision, and stable performance over a wide temperature range, the TSX3704IQ4T from STMicroelectronics is a reliable choice for designers looking to optimize their analog circuits without compromising on efficiency or accuracy.

You May Also Be Interested in

Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1439 $50.3024
39+ $2.5797 $100.6083
61+ $2.4990 $152.4390
83+ $2.4184 $200.7272
107+ $2.3378 $250.1446
144+ $2.0960 $301.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,460 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess