Products specifications Report Issue?

Category Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Manufacturer TE Connectivity AMP Connectors
Packaging Reel - TR
Terminal Type Standard
Gender Female
Tab Width 0.250" (6.35mm)
Tab Thickness 0.032" (0.81mm)
Tab Length 0.303" (7.70mm)
Length - Overall 0.673" (17.10mm)
Termination Crimp
Wire Gauge 13-17 AWG
Insulation Non-Insulated
Mounting Free Hanging (In-Line)
Contact Material Brass
Contact Finish Tin
Insulation Diameter 0.118" ~ 0.169" (3.00mm ~ 4.29mm)
Base Product Number 737440
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number -737440-2-SI,A116317CT,A116317TR,737440-2-ND,-737440-2-CSI
Standard Package 6,000
Win Source Part Number 1333448-737440-2
Ultra Librarian 3D Model Ultra Librarian 737440-2 CAD Model

Description

The 737440-2 is a female quick disconnect connector with a wire gauge of 13-17 AWG manufactured by TE Connectivity AMP Connectors.

  • Type: Female Quick Disconnect
  • Wire Gauge: 13-17 AWG
  • Tab Width: 0.250 inches
  • Tab Thickness: 0.032 inches
  • Mounting Type: Free-Hanging (In-Line)
  • Contact Finish: Tin
  • Contact Material: Brass
  • Insulation: Non-Insulated
  • Insulation Diameter: 0.118 inches to 0.169 inches
  • Standard Package: 6,000
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Phoenix Contact
CONN RING CIRC 14-18AWG M4 CRIMP
Need more? Email Us
ECAD model for 3240078
Panduit Corp
CONN RING CIRC 10-12AWG M5 CRIMP
Need more? Email Us
ECAD model for PMV6-5R-L
TE Connectivity
CONN RING CIRC 6AWG #10 CRIMP
Need more? Email Us
ECAD model for 52265
3M
CONN RING CIRC 14-16AWG #1/4
Need more? Email Us
ECAD model for M14-14R/SK
TE Connectivity
CONN RING CIRC 8AWG #1/2 CRIMP
Need more? Email Us
ECAD model for 52262-1
Panduit Corp
CONN RING CIRC 18-22AWG #5/16
Need more? Email Us
ECAD model for PN18-56R-M
3M
CONN RING CIRC 18-22AWG #6 CRIMP
Need more? Email Us
ECAD model for MNG18-6R/SK
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #1/4
Need more? Email Us
ECAD model for LCAN1/0-14-X
3M
CONN RING CIR 10-12AWG 3/8 1=1PC
Need more? Email Us
ECAD model for 94744

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention