EN
  • EN
  • DE

MAX232CEAWE+T

Part No MAX232CEAWE+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500 mV
Data Rate 120Kbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MAX232
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075205-MAX232CEAWE+T
Ultra Librarian 3D Model Ultra Librarian MAX232CEAWE+T CAD Model

Description

Product Overview: MAX232CEAWE+T from Maxim Integrated

The MAX232CEAWE+T is a highly reliable and robust integrated circuit designed by Maxim Integrated, a renowned leader in the analog and mixed-signal semiconductor industry. This device is part of the MAX232 series and is specifically engineered to facilitate RS-232 communication in electronic systems, providing a crucial interface between a serial communication port and a microcontroller or other digital logic.

Key Features

  • Dual Driver/Receiver: The MAX232CEAWE+T includes two drivers and two receivers, making it ideal for full-duplex communication.
  • Electrostatic Discharge (ESD) Protection: It offers built-in ESD protection up to ±15kV, ensuring resilience against static electricity and enhancing the longevity of the product.
  • Low Power Consumption: With its low-power shutdown mode, the device conserves energy when not in active use, making it suitable for battery-operated or power-sensitive applications.
  • Wide Supply Voltage Range: The IC operates over a broad supply voltage range from 4.5V to 5.5V, accommodating various system power supplies.
  • High Data Rate: Capable of supporting data rates up to 120kbps, the MAX232CEAWE+T is suitable for high-speed data communication.
  • Capacitor Integration: The device incorporates small external capacitors, reducing the overall space requirement on the PCB.

Applications

The MAX232CEAWE+T is versatile and can be used in a wide range of applications, including:

  • Industrial control systems
  • Point-of-sale terminals
  • Peripheral connectivity (printers, modems, etc.)
  • Data acquisition systems
  • Telecommunication interfaces

Package and Quality

The MAX232CEAWE+T comes in a 16-SOIC (0.295", 7.50mm Width) package, which is suitable for surface-mount technology (SMT), allowing for efficient assembly and space-saving on printed circuit boards. As with all Maxim Integrated products, it adheres to high-quality standards, ensuring reliability and performance in demanding environments.

Whether you're designing a new communication interface or upgrading an existing system, the MAX232CEAWE+T from Maxim Integrated offers a compact, efficient, and reliable solution for RS-232 communication needs.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess