EN
  • EN
  • DE

MAX13089EAPD

Part No MAX13089EAPD
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description RS-485/RS-422 TRANSCVR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full, Half
Receiver Hysteresis 15 mV
Data Rate 16Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 701228-MAX13089EAPD
Ultra Librarian 3D Model Ultra Librarian MAX13089EAPD CAD Model

Description

Maxim Integrated MAX13089EAPD RS-485/RS-422 Transceiver

The MAX13089EAPD is a high-performance, half-duplex transceiver from Maxim Integrated, designed to meet the stringent requirements of RS-485 and RS-422 communication protocols. This device is ideal for industrial, networking, and telecom applications where reliable data transmission over long distances or in electrically noisy environments is essential.

With its extended temperature range and robust design, the MAX13089EAPD ensures reliable operation in harsh conditions. It operates from a single 3.3V power supply and features a low quiescent current, making it an energy-efficient solution for power-sensitive applications. The transceiver is capable of data rates up to 16Mbps, allowing for high-speed data communication.

The MAX13089EAPD features true fail-safe circuitry, which ensures a logic-high receiver output when the receiver inputs are open or shorted. This characteristic prevents false signaling on the bus and enhances the safety of the communication system. Additionally, the device includes hot-swap capability, which allows for insertion or removal of the transceiver on a live bus without causing data corruption or system disruption.

For improved protection against electrostatic discharge (ESD), the MAX13089EAPD incorporates integrated ESD protection circuitry, safeguarding the device from ESD events up to ±15kV Human Body Model (HBM). This level of protection is crucial for maintaining the integrity of the communication system in environments prone to static electricity.

The device comes in a 20-pin SSOP (Shrink Small Outline Package) that offers a compact footprint while still providing excellent thermal performance. Its pin configuration is designed for easy PCB layout and space-saving in dense electronic systems.

Key features of the MAX13089EAPD include:

  • 3.3V Operation with Low Quiescent Current
  • High-Speed Data Rates up to 16Mbps
  • True Fail-Safe Receiver
  • Hot-Swap Capability
  • Integrated ±15kV ESD Protection
  • Extended Temperature Range: -40°C to +85°C
  • Compact 20-Pin SSOP Package

Overall, the MAX13089EAPD transceiver from Maxim Integrated is a reliable and robust solution for any application requiring high-speed RS-485 or RS-422 communication with enhanced ESD protection and fail-safe operation.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess