Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 250 mV
Data Rate 50Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX/uSOP
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337354-MAX22507EAUB+
Ultra Librarian 3D Model Ultra Librarian MAX22507EAUB+ CAD Model

Description

The MAX22507EAUB+ from Maxim Integrated is a robust, high-speed RS-485/RS-422 transceiver designed to operate in harsh industrial environments. This transceiver is engineered to provide reliable data communication over long cable lengths, making it an excellent choice for industrial automation, building control, and factory automation applications.

Key Features:

  • High-Speed Operation: Supports data rates up to 50Mbps, ensuring efficient data transfer for time-sensitive applications.
  • Extended Temperature Range: Operates reliably in extreme temperatures from -40°C to +125°C, suitable for challenging industrial environments.
  • Integrated Protection: Features robust integrated protection against overvoltage, undervoltage, and electrostatic discharge (ESD) events, with ESD protection up to ±35kV.
  • Reduced Power Consumption: Low quiescent current and reduced power consumption make it ideal for power-sensitive applications.
  • Flexible Power Supply: Compatible with a wide supply voltage range from 3.0V to 3.6V, accommodating various system power designs.
  • Half-Duplex Communication: Facilitates bidirectional communication on a single pair of wires, reducing cabling requirements.
  • Small Package: Available in a compact 10-pin µMAX package, saving board space in densely packed systems.

Applications:

  • Industrial Control Systems
  • Building Automation
  • Factory Automation
  • Process Control Networks
  • Fieldbus Communications

The MAX22507EAUB+ is specifically designed to facilitate reliable communication in systems that require high-speed data transfer and robustness against environmental stresses. Its advanced features and protections ensure that it can withstand the rigors of industrial use while maintaining signal integrity and reducing the risk of data corruption. Maxim Integrated's commitment to quality and reliability makes the MAX22507EAUB+ a preferred choice for engineers looking to implement RS-485/RS-422 communication in their designs.

You May Also Be Interested in

NXP / Nexperia
Mini high-speed CAN system basis chip with Standby mode
Lowest to $1.8312
ECAD model for UJA1163TK
Atmel
LIN Transceiver
Lowest to $1.5765
ECAD model for ATA6663-FAQW
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP207EHCT
Level One
Integrated T1/E1 LH/SH Transceivers for DS1/DSX-1/CSU or NTU/ISDN PRI Applications
Need more? Email Us
ECAD model for LXT361QE
Sipex Corporation
True +3.0V to +5.5V RS-232 Transceivers
Need more? Email Us
ECAD model for SP3232EBCP
Broadcom Limited
DUAL-CHANNEL SERIAL 10GBASE-KR T
Lowest to $65.4098
ECAD model for BCM8073CIFB
National Semiconductor (TI)
5V Low Power RS-485 / RS-422 Differential Bus
Need more? Email Us
ECAD model for LMS485CMX
ON Semiconductor
Need more? Email Us
ECAD model for MC3486DG
Texas Instruments
3.3-V CAN TRANSCEIVERS
Need more? Email Us
ECAD model for V62/06629-01XE

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0386 $55.1930
12+ $9.0573 $108.6876
18+ $8.7743 $157.9374
24+ $8.4912 $203.7888
31+ $8.2082 $254.4542
41+ $7.3591 $301.7231
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 147 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention