Maxim Integrated MAX2242BEC-T: Low-Voltage, Low-Power PA for 2.4GHz Wireless Applications
The Maxim Integrated MAX2242BEC-T is a high-performance power amplifier (PA) designed for 2.4GHz ISM-band and WLAN applications. This compact amplifier is optimized to deliver robust performance while operating on a low-voltage supply, making it an ideal choice for battery-powered devices such as wireless mice, keyboards, and game controllers, as well as Bluetooth-enabled gadgets and Wi-Fi connectivity modules.
Constructed with advanced silicon germanium technology, the MAX2242BEC-T offers a perfect blend of efficiency and power, capable of delivering an output power of +22dBm with an operating voltage range of 2.7V to 3.6V. This PA is engineered to maintain linear output power and high efficiency across a broad range of operating conditions, ensuring reliable communication and extended battery life for your wireless devices.
Key Features:
- High Output Power: +22dBm with excellent linearity
- Low Operating Voltage: 2.7V to 3.6V, suitable for battery-operated devices
- High Efficiency: Minimizes power consumption and heat generation
- Adjustable Bias Control: Allows optimization of performance versus current consumption
- Integrated Power Detector: Facilitates accurate power control and management
- Small Footprint: Available in a compact 16-pin thin QFN package
- Temperature Range: -40°C to +85°C, ensuring operation in a wide range of environmental conditions
The MAX2242BEC-T also boasts an integrated power detector that provides feedback for closed-loop power control, enabling precise adjustment of the output power to comply with various regulatory standards. The adjustable bias control feature allows designers to fine-tune the trade-off between performance and current consumption based on the specific needs of their application.
With its small form factor, the MAX2242BEC-T is easy to integrate into space-constrained designs. The device is housed in a 16-pin thin QFN package, which not only saves board space but also simplifies the PCB layout process. Whether you are developing a new product or looking to enhance the wireless capabilities of an existing one, the MAX2242BEC-T from Maxim Integrated provides a reliable and efficient solution that meets the stringent requirements of modern 2.4GHz wireless applications.