EN
  • EN
  • DE

TMS320F28022PTS

Part No TMS320F28022PTS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LQFP / MCU 32-bit C28x RISC 32KB Flash 3.3V 48-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 6K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 13x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 797456-TMS320F28022PTS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28022P
Introduction Date November 05, 2009
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28022PTS CAD Model

Description

The TMS320F28022PTS is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for advanced embedded control applications. This product is part of the TMS320F2802x Piccolo™ series, which is known for providing cost-effective solutions with exceptional levels of integration, aimed at meeting the rigorous demands of modern control systems.

Key Features

  • Core: The device is built around a powerful 32-bit CPU (TMS320C28x), which is capable of running at a clock speed of up to 40 MHz, delivering robust processing capabilities for complex algorithms and control functions.
  • Memory: It includes 32KB of high-speed flash memory and 6KB of RAM, allowing for efficient code storage and execution without the need for external memory components.
  • Peripherals: The MCU comes with a rich set of peripherals, including a 12-bit analog-to-digital converter (ADC), multiple PWM outputs, capture inputs, serial communication interfaces (SCI, SPI, I2C), and CAN bus support, which are essential for industrial and automotive applications.
  • Control-oriented features: The TMS320F28022PTS is designed with advanced control features such as the Enhanced Pulse Width Modulators (ePWM) and High-Resolution PWM (HRPWM) for precise motor control and power conversion.
  • Robustness: The device is characterized by its robustness, with built-in error correction code (ECC) for the flash memory, and a wide operating temperature range, ensuring reliable performance in harsh environments.
  • Development Support: Texas Instruments provides comprehensive development tools for the TMS320F28022PTS, including software libraries, development kits, and reference designs to accelerate the development process.

Applications

The TMS320F28022PTS MCU is an ideal choice for a wide range of applications that require precise control and high reliability. These applications often include motor control, digital power supplies, renewable energy systems, and advanced sensing systems. Its integrated features and performance make it particularly well-suited for the industrial and automotive sectors.

Conclusion

With its powerful core, extensive memory, and sophisticated peripherals, the TMS320F28022PTS from Texas Instruments stands as a versatile and efficient solution for designers looking to implement advanced control systems with reduced development time and cost.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6611 $53.6277
16+ $6.2861 $100.5776
25+ $6.0896 $152.2400
34+ $5.8932 $200.3688
44+ $5.6967 $250.6548
59+ $5.1074 $301.3366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess