EN
  • EN
  • DE

MAX2208EBS-T

Part No MAX2208EBS-T
Manufacturer Maxim Integrated
Catalog RF Detectors
Description IC RF POWER DETECTOR UCSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 800MHz to 2GHz
RF Type Cellular, CDMA
Input Range -10dBm to 15dBm
Accuracy ±0.3dB
Supply Voltage - Operating 2.7 V to 5 V
Operating Supply Current 2mA
Case / Package 4-UCSP (2x2)
Win Source Part Number 123637-MAX2208EBS-T
Ultra Librarian 3D Model Ultra Librarian MAX2208EBS-T CAD Model

Description

Introducing the MAX2208EBS-T from Maxim Integrated

The MAX2208EBS-T is a cutting-edge RF power detector with a wide dynamic range, designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This small, high-performance device is tailored for accurate power measurement of RF signals. Suitable for a variety of applications, including wireless and cellular infrastructure, the MAX2208EBS-T is an essential component for engineers focusing on power control and optimization in RF systems.

Key Features

  • Wide Dynamic Range: The MAX2208EBS-T offers an impressive 45dB dynamic range, making it capable of detecting both low and high power signal levels with high accuracy.
  • Frequency Range: This device operates over a broad frequency range from 800MHz to 2GHz, ensuring compatibility with a multitude of RF applications, including GSM, CDMA, WCDMA, and LTE systems.
  • Temperature Stability: Engineered to perform consistently across a temperature range of -40°C to +85°C, the MAX2208EBS-T ensures reliable operation even under varying environmental conditions.
  • Compact Package: The detector is housed in a small, 4-pin thin SOT23 package, making it ideal for space-constrained applications without sacrificing performance.
  • Low Power Consumption: Maxim Integrated understands the importance of power efficiency, and the MAX2208EBS-T reflects this with its low power consumption, making it suitable for battery-powered devices.

Applications

The versatility of the MAX2208EBS-T allows it to be integrated into a wide range of applications, such as:

  • Power amplifier control loops
  • Transmitter power monitoring
  • RF power measurement in test equipment
  • Signal strength indication for receivers

Easy Integration

The MAX2208EBS-T is designed for easy integration into existing designs, with a minimal external component requirement. This ease of use, combined with its robust feature set, makes it an excellent choice for engineers looking to enhance their RF power detection capabilities.

With Maxim Integrated's reputation for quality and reliability, the MAX2208EBS-T is a product that delivers on performance, efficiency, and versatility. Whether you're developing the next generation of wireless infrastructure or working on RF test equipment, the MAX2208EBS-T is an indispensable component that will help you achieve your design objectives.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 50HZ-3GHZ 24QFN / RF Detector IC WiMAX / WiBro 50Hz ~ 3GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $1,397.0150
Analog Devices Inc.
IC RF DETECT 100MHZ-40GHZ 8DFN / RF Detector IC Cellular, WLAN 100MHz ~ 40GHz -40.8dBm ~ 6.3dBm ±1dB 8-WFDFN Exposed Pad
Lowest to $90.2239
STMicroelectronics
IC RF DETECT 800MHZ-1.9GHZ 8FLP / RF Detector IC AMPS, CDMA, DCS, GSM, TDMA 800MHz ~ 1.9GHz 8-WFBGA, FCBGA
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / RF Detector IC General Purpose 32-WFQFN Exposed Pad
Lowest to $8.2476
Analog Devices Inc.
IC RF DETECT 0HZ-6GHZ 16LFCSP / RF Detector IC 0Hz ~ 6GHz -30dBm ~ 15dBm ±1dB 16-WFQFN Exposed Pad, CSP
Lowest to $4.5911
Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $37.7614
Analog Devices Inc.
IC RF DETECT 1MHZ-10GHZ 24QFN / RF Detector IC WiMAX / WiBro 1MHz ~ 10GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $107.0958
Analog Devices Inc.
IC RF DETECT 1MHZ-8GHZ 8LFCSP / RF Detector IC RADAR, 802.11/WiFi, 8.2.16/WiMax, Wireless LAN 1MHz ~ 8GHz -60dBm ~ -2dBm ±1dB 8-VFDFN Exposed Pad, CSP
Lowest to $3.1000
Analog Devices Inc.
RF Detector IC WiMAX / WiBro 1MHz ~ 8GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $48.8956

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7628 $62.1024
19+ $6.3698 $121.0262
29+ $6.1700 $178.9300
39+ $5.9714 $232.8846
51+ $5.7727 $294.4077
67+ $5.1756 $346.7652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess