EN
  • EN
  • DE

MCP130-485DI/TO

Part No MCP130-485DI/TO
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Processor Supervisor 4.725V 1 Active Low/Open Drain Automotive 3-Pin TO-92 Bag / IC SUPERVISOR 4.85V LOW TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Bulk
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 4.725V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 788269-MCP130-485DI/TO
Popularity Medium
Supply and Demand Status Balance
Family Name MCP130
Introduction Date January 14, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP130-485DI/TO CAD Model

Description

Microchip Technology's MCP130-485DI/TO - Voltage Supervisor

The MCP130-485DI/TO is a highly reliable voltage supervisor device designed by the renowned Microchip Technology. This compact component is an essential piece of hardware for managing system integrity through monitoring voltage levels. It ensures that your electronic applications operate within their specified voltage thresholds, thereby providing a crucial layer of protection against unpredictable voltage fluctuations.

With its precise voltage monitoring capabilities, the MCP130-485DI/TO is ideal for use in microcontroller-based systems. It is designed to assert a reset signal whenever the V<sub>CC voltage falls below the factory programmed minimum reset threshold level. The reset output remains asserted until V<sub>CC rises above the reset threshold level for the reset timeout period. This feature helps to prevent erroneous operation during power-up, power-down, or brown-out conditions.

The device comes in a TO-92 package, a widely used packaging type for through-hole components, which makes it suitable for a variety of applications, including consumer electronics, automotive systems, and industrial controls. The MCP130-485DI/TO operates over a standard voltage range and is characterized for operation over the full industrial temperature range (-40°C to +85°C).

Key features of the MCP130-485DI/TO include:

  • Reset Threshold Voltage: Precisely set for accurate monitoring.
  • Reset Timeout: Ensures system stability by providing sufficient time for the power supply to stabilize before allowing the processor to run.
  • Operating Temperature Range: Reliable performance even in extreme environmental conditions.
  • Package Type: TO-92 packaging for easy integration into various circuit designs.

Engineers and designers can count on the MCP130-485DI/TO for improving system reliability and safeguarding sensitive microcontroller circuits against voltage anomalies. By incorporating this voltage supervisor into your design, you can enhance the operational stability and safety of your electronic products.

Overall, the MCP130-485DI/TO from Microchip Technology represents a smart investment in the longevity and reliability of your electronic applications.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess