Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number MAX208
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212624-MAX208ECWG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX208ECWG CAD Model

Description

The MAX208ECWG from Maxim Integrated is a robust, high-performance 5V RS-232 transceiver designed to meet the needs of demanding communication applications. This device is part of Maxim's family of transceivers intended for bidirectional serial communication in systems adhering to the RS-232 protocol. The MAX208ECWG is particularly suitable for applications that require full-duplex asynchronous communication at data rates up to 230kbps.

Key Features

  • High Data Rate: The device supports data rates up to 230kbps, making it ideal for high-speed serial communication.
  • Integrated Charge Pump: With an onboard charge pump circuit, the MAX208ECWG generates the necessary RS-232 voltage levels from a single 5V supply, simplifying power management within the system.
  • Electrostatic Discharge (ESD) Protection: It features ESD protection up to ±15kV using the Human Body Model, ensuring reliability and robustness in harsh environments.
  • Low Power Shutdown: The device includes a low power shutdown mode, reducing the power consumption when the transceiver is not in use.
  • Multiple Drivers and Receivers: This transceiver contains four drivers and five receivers, providing sufficient interfacing capability for multiple RS-232 connections.

Applications

The MAX208ECWG is versatile and can be used in a variety of applications, including:

  • Industrial Control Systems
  • Point of Sale (POS) Terminals
  • Data Communication Equipment
  • Peripheral Device Interfaces

Package and Quality

The MAX208ECWG comes in a 24-pin wide-body SOIC package that is suitable for surface-mount technology (SMT), ensuring a compact footprint on printed circuit boards (PCBs). Maxim Integrated is committed to high-quality standards, and this product is designed to meet those rigorous requirements, ensuring both reliability and performance in your application.

With its combination of high-speed data transfer, integrated charge pump, and ESD protection, the MAX208ECWG from Maxim Integrated is an excellent choice for designers looking to implement reliable RS-232 communication in their systems.

You May Also Be Interested in

Texas Instruments
DUAL SIGNAL CONDITIONING TRANSCEIVER
Need more? Email Us
ECAD model for TLK1002ARGERG4
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP207EHCT
Texas Instruments
5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Need more? Email Us
ECAD model for TRS208CDWRG4
Linear Technology
Differential Driver and Receiver Pair
Need more? Email Us
ECAD model for LTC490IN8
Cypress Semiconductor Corp
Lowest to $5.2998
ECAD model for W320-03H
Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Need more? Email Us
ECAD model for MAX1480ECEPI
National Semiconductor (TI)
3.3V 8 MHz to 135 MHz Dual FPD-Link Transmitter
Lowest to $7.8341
ECAD model for DS90C3201VS
ON Semiconductor
Need more? Email Us
ECAD model for MC3486DG
Renesas Electronics America
One Microamp Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 20SSOP
Need more? Email Us
ECAD model for ICL3223IAZ

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7199 $62.8796
8+ $12.8984 $103.1872
13+ $12.4953 $162.4389
17+ $12.0922 $205.5674
22+ $11.6892 $257.1624
29+ $10.4800 $303.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 809 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention