EN
  • EN
  • DE

MAX2016ETI+T

Part No MAX2016ETI+T
Manufacturer Maxim Integrated
Catalog RF Detectors
Description IC DETECT/CNTRL LOG 28-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 30kHz to 2.5GHz
RF Type Cellular, GSM, EDGE, CDMA
Input Range -70dBm to 10dBm
Accuracy ±1dB
Supply Voltage - Operating 2.7 V to 5.25 V
Operating Supply Current 16mA
Case / Package 28-TQFN (5x5)
Win Source Part Number 1066844-MAX2016ETI+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2016ETI+T CAD Model

Description

The MAX2016ETI+T from Maxim Integrated is a state-of-the-art RF detector specifically designed for the precise monitoring and control of signal levels in wireless systems. This high-performance device is a perfect fit for applications such as power amplifier linearization/control, transmitter power control, and RSSI (Received Signal Strength Indication) for terminal devices in communication systems.

The MAX2016ETI+T operates over a broad frequency range from 800MHz to 2.2GHz, making it versatile for a multitude of RF applications. Its dynamic range also impresses, with the ability to handle signal levels from -45dBm to +5dBm. This wide range ensures that the device can be used in environments with varying signal strengths, from weak to strong, without loss of accuracy or performance.

This RF detector integrates two detection channels, each with a temperature-compensated Schottky diode detector and an internal 45dB logarithmic amplifier. The dual channels can be used together in a controller-based power management system, providing both differential and summing capabilities. This feature allows for enhanced control and monitoring of complex RF signals.

The MAX2016ETI+T comes in a compact 28-pin thin QFN (TQFN) package, which is not only space-saving but also offers excellent thermal performance. The device is specified over the extended industrial temperature range of -40°C to +85°C, ensuring reliable operation under varying environmental conditions.

Maxim Integrated has equipped the MAX2016ETI+T with a serial interface for easy integration into digital systems. This interface allows for straightforward communication with microcontrollers or processors, enabling the device to be seamlessly incorporated into more complex designs.

Overall, the MAX2016ETI+T is an essential component for RF engineers seeking precision, versatility, and reliability in their signal detection and monitoring applications. Its robust feature set and high level of integration make it a smart choice for the next generation of wireless communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 1MHZ-8GHZ 8LFCSP / RF Detector IC RADAR, 802.11/WiFi, 8.2.16/WiMax, Wireless LAN 1MHz ~ 8GHz -60dBm ~ -2dBm ±1dB 8-VFDFN Exposed Pad, CSP
Lowest to $3.1000
Analog Devices Inc.
IC RF DETECT 600MHZ-15GHZ 16QFN / RF Detector IC General Purpose 600MHz ~ 15GHz -24dBm ~ 16dBm 16-WFQFN Exposed Pad
Lowest to $17.5680
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $21.6011
Analog Devices Inc.
IC RF DETECT 50HZ-3GHZ 24QFN / RF Detector IC WiMAX / WiBro 50Hz ~ 3GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $1,397.0150
Analog Devices Inc.
IC RF DETECT 1MHZ-10GHZ 24QFN / RF Detector IC WiMAX / WiBro 1MHz ~ 10GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $107.0958
Analog Devices Inc.
RF Detector IC
Lowest to $7.6045
Analog Devices Inc.
IC DETECTOR/CTLR LOG 75DB 24-QFN
Lowest to $34.4117
STMicroelectronics
IC RF DETECT 800MHZ-1.9GHZ 8FLP / RF Detector IC AMPS, CDMA, DCS, GSM, TDMA 800MHz ~ 1.9GHz 8-WFBGA, FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.0653 $82.1306
3+ $33.6947 $101.0841
5+ $32.6417 $163.2085
7+ $31.5887 $221.1209
9+ $30.5358 $274.8222
11+ $27.3769 $301.1459
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,048 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess