EN
  • EN
  • DE

V20M120M

Part No V20M120M
Manufacturer Vishay
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841924-V20M120M
Ultra Librarian 3D Model Ultra Librarian V20M120M CAD Model

Description

The V20M120M is a Schottky Barrier Rectifier manufactured by Vishay. It's designed for use in high-frequency power supplies, freewheeling diode applications, and polarity protection circuits.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Freewheeling Diodes
  • Polarity Protection Circuits
  • High-Frequency Rectification

Features:

  • Low Forward Voltage Drop: Minimizes power losses and increases efficiency.
  • High Surge Current Capability: Provides robustness against transient overloads.
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  • Low Reverse Leakage Current: Minimizes power losses in the reverse direction.
  • TO-220AC Package: Provides good thermal performance and easy mounting.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • Improved Efficiency: Low forward voltage drop and fast switching speed contribute to higher efficiency.
  • Enhanced Reliability: High surge current capability provides robust performance.
  • Simplified Design: Easy to mount and integrate into circuits.
  • Reduced Power Dissipation: Low reverse leakage current minimizes power losses.
  • Environmentally Friendly: RoHS compliance ensures environmental responsibility.

Specifications:

  • Repetitive Peak Reverse Voltage (VRRM): 120 V
  • Average Forward Current (IF(AV)): 20 A
  • Forward Voltage (VF): Typically 0.75 V at 10 A
  • Surge Current (IFSM): 150 A
  • Operating Temperature Range: -55 °C to +150 °C
  • Package: TO-220AC

You May Also Be Interested in

Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
Diodes Incorporated
DIODE ARRAY SBR 100V 15A TO262
Lowest to $1.3537
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier 45 V, 20 A
Lowest to $0.7909
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
IXYS
Power Schottky Rectifier dual diode
Lowest to $9.2703
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess