EN
  • EN
  • DE

MAX2014EUA+

Part No MAX2014EUA+
Manufacturer Maxim Integrated
Catalog RF Detectors
Description Logarithmic Detector/Controller 8-Pin uMAX / IC LOG DETECTR/CTRLR 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Frequency 50MHz ~ 1GHz
RF Type Cellular, GSM, EDGE, CDMA
Input Range -65dBm ~ 5dBm
Operating Supply Voltage 2.7 V ~ 5.25 V
Operating Supply Current 20.5mA
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 785631-MAX2014EUA+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX2014
Introduction Date June 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX2014EUA+ CAD Model

Description

Maxim Integrated's MAX2014EUA+ High-Dynamic-Range Detector

The MAX2014EUA+ from Maxim Integrated is a sophisticated high-dynamic-range detector designed to deliver precision and efficiency in RF and IF signal detection. This product is a part of Maxim's extensive portfolio of RF integrated circuits, which are renowned for their performance and reliability.

At the heart of the MAX2014EUA+ is its ability to perform both log and linear detection of signal power. The device operates over a wide frequency range of 0.1MHz to 2.5GHz, making it a versatile choice for a variety of applications including wireless and satellite communications, radar systems, and signal monitoring and measurement equipment.

The detector exhibits an impressive dynamic range of 92dB in log mode, which is essential for accurately detecting both very weak and very strong signals without the need for manual gain adjustments. This feature greatly simplifies the design of multichannel receivers and other complex RF systems.

Additionally, the MAX2014EUA+ boasts a fast response time, with a log conformance error of typically less than ±1dB. This ensures that the device can track rapid changes in signal amplitude, which is critical for high-speed signal processing and real-time applications.

The MAX2014EUA+ comes in a compact 8-pin µMAX package, making it suitable for space-constrained applications. Its low power consumption is another highlight, making it ideal for battery-operated devices where power efficiency is a key concern.

For ease of integration into existing designs, the MAX2014EUA+ supports a wide supply voltage range from 2.7V to 5.5V. It also features a power-down mode, which further reduces power consumption when the device is not in active use.

Overall, the MAX2014EUA+ is a high-performance, flexible solution for RF and IF signal detection. Its combination of wide frequency range, high dynamic range, and low power consumption makes it a top choice for engineers and designers looking to enhance the capabilities of their RF systems.

For more detailed specifications and application support, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
RF Detector IC
Need more? Email Us
Analog Devices Inc.
IC RF DETECTORCTRLR 8-LFCSP T/R / RF Detector IC Cellular, GSM, TDMA, CDMA 100MHz ~ 2.7GHz -45dBm ~ 0dBm 8-VFDFN Exposed Pad, CSP
Lowest to $3.9500
Analog Devices Inc.
RF Detector IC
Lowest to $7.6045
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN / RF Detector IC 10MHz ~ 1.3GHz -10dBm ~ 5dBm 24-VFQFN Exposed Pad
Lowest to $70.7437
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX / RF Detector IC Cellular, TDMA, CDMA, GPRS, GSM 2MHz ~ 1.6GHz -45dBm ~ 0dBm ±1dB 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.9589
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / RF Detector IC General Purpose 32-WFQFN Exposed Pad
Lowest to $8.2476
Analog Devices Inc.
IC RF DETECT 50HZ-3GHZ 24QFN / RF Detector IC WiMAX / WiBro 50Hz ~ 3GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $1,397.0150
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 50MHZ-4GHZ 24QFN
Lowest to $63.4436

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7720 $63.0880
8+ $12.9412 $103.5296
12+ $12.5368 $150.4416
17+ $12.1324 $206.2508
22+ $11.7279 $258.0138
29+ $10.5147 $304.9263
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess