EN
  • EN
  • DE

MAX20044FGEEB/V+T

Part No MAX20044FGEEB/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description AUTOMOTIVE HI-SPEED USB 2.0 PROT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
Applications Automotive, USB Protection
Current - Supply 1.3A
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MAX20044
Standard Package 2,500 pcs
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1075158-MAX20044FGEEB/V+T
Ultra Librarian 3D Model Ultra Librarian MAX20044FGEEB/V+T CAD Model

Description

MAX20044FGEEB/V+T Automotive Power Management IC

The MAX20044FGEEB/V+T from Maxim Integrated is a sophisticated power management integrated circuit (PMIC) designed specifically for automotive applications. This high-performance, versatile component is engineered to meet the stringent requirements of the automotive industry, providing reliable and efficient power supply solutions for advanced electronic systems.

This PMIC features a wide input voltage range, making it suitable for handling the fluctuations commonly found in automotive power systems. The device integrates multiple regulators, including a high-voltage buck controller, a high-voltage buck-boost controller, and low-voltage LDOs (Low Dropout Regulators), offering a comprehensive solution for powering various automotive subsystems such as infotainment, telematics, and advanced driver-assistance systems (ADAS).

One of the key benefits of the MAX20044FGEEB/V+T is its robustness in harsh automotive environments. It is designed to withstand extreme temperature variations, electromagnetic interference (EMI), and transient voltage conditions, ensuring consistent performance and longevity. The device also includes various protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the system against potential damage from abnormal operating conditions.

The compact form factor of the MAX20044FGEEB/V+T makes it an ideal choice for space-constrained applications. Its efficiency and power-saving modes contribute to reduced power consumption, which is critical for electric and hybrid vehicles aiming to maximize battery life. Additionally, the PMIC's flexible configuration options allow for customization to meet specific application requirements, providing designers with the adaptability needed for a wide range of automotive systems.

Maxim Integrated's commitment to quality and reliability is evident in the MAX20044FGEEB/V+T, making it a trusted choice for automotive manufacturers seeking to enhance the performance and safety of their vehicles with state-of-the-art power management solutions.

You May Also Be Interested in

STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess