EN
  • EN
  • DE

PZM3.3NB2A,115

Part No PZM3.3NB2A,115
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.3V 220MW SMT3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 3.3V
Tolerance ±4%
Maximum Power Dissipation 220mW
Impedance (Max) (Zzt) 95 Ohm
Current - Reverse Leakage @ Vr 5μA @ 1V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Win Source Part Number 1090859-PZM3.3NB2A,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZM3.3NB2A,115 CAD Model

Description

The PZM3.3NB2A,115 is a cutting-edge Zener diode, meticulously engineered by NXP Semiconductors, a leader in the field of advanced electronic components. This Zener diode is designed to provide a reliable voltage reference and excellent voltage regulation, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Zener Voltage: The PZM3.3NB2A,115 offers a nominal Zener voltage of 3.3V, which is perfect for applications that require a stable reference voltage.
  • Power Dissipation: With a power dissipation of 300mW, this component can withstand moderate levels of power without compromising performance.
  • Package: Encased in a small SOT346 (SOT-23) surface-mounted package, the PZM3.3NB2A,115 is suitable for high-density circuit boards, providing a compact footprint and ease of integration into various designs.
  • Quality and Reliability: NXP Semiconductors is renowned for their commitment to quality, and the PZM3.3NB2A,115 is no exception. It is built to meet stringent industry standards, ensuring high reliability and performance.
  • RoHS Compliant: This product adheres to the Restriction of Hazardous Substances (RoHS) directive, which means it is free from certain dangerous materials commonly used in electronics. This makes it an environmentally friendly choice.

Applications

The versatility of the PZM3.3NB2A,115 allows it to be used in an array of applications, including but not limited to:

  • Voltage regulation modules
  • Power supply circuits
  • Consumer electronics
  • Telecommunications equipment
  • Computer hardware

Why Choose PZM3.3NB2A,115?

With its precise voltage regulation and compact form factor, the PZM3.3NB2A,115 from NXP Semiconductors is an excellent choice for designers and engineers looking to enhance the stability and performance of their electronic systems. The product's adherence to RoHS compliance also makes it a sustainable option for environmentally conscious applications. When it comes to reliable Zener diodes with a commitment to quality, PZM3.3NB2A,115 stands out as a superior choice for your circuitry needs.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess