EN
  • EN
  • DE
  • IT

MAX20042UGEE/V+

Part No MAX20042UGEE/V+
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description AUTOMOTIVE HI-SPEED USB 2.0 PROT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Maxim Integrated
Package Tube
Product Status Active
Base Product Number MAX20042
Standard Package 100 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881296-MAX20042UGEE/V+
Ultra Librarian 3D Model Ultra Librarian MAX20042UGEE/V+ CAD Model

Description

The MAX20042UGEE/V+ from Maxim Integrated is a highly integrated and efficient power management solution tailored for automotive applications. This advanced IC is designed to meet the stringent requirements of the automotive industry, providing reliable operation under a wide range of conditions. It is ideal for use in power supply circuits for automotive infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronic modules.

Key Features

  • High Efficiency: The MAX20042UGEE/V+ boasts excellent power conversion efficiency, which is crucial for minimizing heat generation and ensuring consistent performance in the temperature-sensitive environment of a vehicle.
  • Wide Input Voltage Range: It is designed to operate across a broad input voltage range, accommodating the fluctuations commonly experienced in automotive electrical systems.
  • Robust Protection Features: The device includes overvoltage, undervoltage, overcurrent, and thermal shutdown protection, safeguarding the IC and connected components from potential damage.
  • Small Footprint: Its compact design allows for integration into space-constrained automotive applications without compromising performance.
  • Automotive Qualification: The MAX20042UGEE/V+ is fully qualified for automotive applications, complying with the AEC-Q100 standard, ensuring reliability and longevity in harsh vehicular environments.

Applications

The versatility of the MAX20042UGEE/V+ makes it suitable for a variety of automotive applications, including:

  • Infotainment Systems
  • Navigation Units
  • ADAS Components
  • Body Control Modules
  • Telematics

Technical Specifications

With a package size that is conducive to automotive design constraints, the MAX20042UGEE/V+ integrates multiple functions into a single chip. It operates over a temperature range of -40°C to +125°C, accommodating the thermal extremes of automotive environments. The IC's advanced design ensures minimal quiescent current, contributing to the overall energy efficiency of the automotive electrical system.

For designers and engineers looking for a reliable, high-performance power management solution for their automotive electronics, the MAX20042UGEE/V+ from Maxim Integrated provides an excellent choice that combines efficiency, compactness, and robust protection features.

You May Also Be Interested in

Zetex Semiconductors
HIGH-SIDE CURRENT MONITOR
Lowest to $0.4153
Texas Instruments
IC CURRENT SHUNT MONITOR 8SOIC
Lowest to $6.1507
Maxim Integrated
IC CURRENT MONITOR 14TDFN
Lowest to $3.4643
Maxim Integrated
200mA/250mA/300mA Current-Limit Switches
Lowest to $1.6947
Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $9.1302
Texas Instruments
IC CURRENT GAUGE PREC 8-SOIC
Need more? Email Us
Texas Instruments
IC OP AMP CURR SENSE SC70-6
Lowest to $0.9780
Texas Instruments
IC CURRENT SHUNT MONITOR 8SOIC
Lowest to $10.8896
Texas Instruments
IC CURRENT SENSING AMP 14TSSOP
Lowest to $4.3682

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $58.4940 $116.9880
3+ $47.9951 $143.9853
5+ $46.4946 $232.4730
6+ $44.9953 $269.9718
8+ $43.4960 $347.9680
10+ $38.9956 $389.9560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,684 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess