EN
  • EN
  • DE
  • IT

INA286AIDR

Part No INA286AIDR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SHUNT MONITOR 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Current Monitor Regulator High/Low-Side - 8-SOIC
Manufacturer Texas Instruments
Series Zero-Drift
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name INA286
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number INA286AIDR-ND, 296-43593-6, 296-43593-1, 296-43593-2
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874613-INA286AIDR
Ultra Librarian 3D Model Ultra Librarian INA286AIDR CAD Model

Description

Texas Instruments INA286AIDR Precision Current Sense Amplifier

The INA286AIDR is a high-precision current sense amplifier designed by Texas Instruments to offer industry-leading performance for power management and control in various applications. This device is part of the INA286 series, renowned for its accuracy, low power consumption, and ease of use.

Featuring a wide input common-mode voltage range from -0.2V to +26V, the INA286AIDR is versatile and can be used in both high-side and low-side current sensing configurations. This makes it suitable for a broad range of applications, from battery monitoring in portable devices to motor control in industrial systems.

The INA286AIDR has a fixed gain of 200 V/V, providing a precise amplification of the differential input voltage across a shunt resistor. This high gain accuracy, coupled with a maximum input offset voltage of only ±80 µV, ensures that current measurements are highly accurate, which is critical for system performance and efficiency.

The device is available in a small, surface-mount SOIC-8 package, making it ideal for space-constrained applications. Its operating temperature range from -40°C to +125°C allows it to perform reliably in a wide range of environmental conditions. With a quiescent current of only 900 µA, the INA286AIDR is also an energy-efficient choice for power-sensitive applications.

For protection and reliability, the INA286AIDR incorporates a range of features including overvoltage protection up to 40V, and the ability to withstand transient events without performance degradation. Its robust design ensures that it can handle the rigors of industrial environments while maintaining precise performance.

In summary, the Texas Instruments INA286AIDR current sense amplifier is an optimal solution for designers looking for a high-accuracy, reliable, and versatile device for current measurement across a wide array of applications. Its integration into your system will aid in optimizing performance, enhancing safety, and improving power management.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 3.5% 14SOIC
Lowest to $5.5298
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP
Lowest to $3.8293
Infineon Technologies
IC CURRENT SENSE 16SOIC
Need more? Email Us
Texas Instruments
IC CURRENT SHUNT MONITOR 8VSSOP
Lowest to $8.6120
Texas Instruments
IC CURRENT GAUGE PREC 8-SOIC
Need more? Email Us
Texas Instruments
IC CURRENT SHUNT MONITOR 8SOIC
Lowest to $10.8896
Maxim Integrated
Need more? Email Us
Texas Instruments
IC CURRENT GAUGE PREC 8VSSOP
Need more? Email Us
Analog Devices Inc.
IC CURRENT SHUNT COMP OUT 8MSOP
Lowest to $2.2866

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1507 $61.5070
23+ $5.0467 $116.0741
35+ $4.8890 $171.1150
48+ $4.7313 $227.1024
62+ $4.5736 $283.5632
82+ $4.1005 $336.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess