EN
  • EN
  • DE

MAX2003ACSE

Part No MAX2003ACSE
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT FAST CHG NICD/NIMH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer, Voltage
Fault Protection Over Temperature
Voltage - Supply (Max) 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MAX2003
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629890-MAX2003ACSE
Ultra Librarian 3D Model Ultra Librarian MAX2003ACSE CAD Model

Description

The MAX2003ACSE from Maxim Integrated is a high-performance, precision power-management integrated circuit designed to cater to a wide array of applications. This versatile chip is particularly suitable for portable devices due to its compact size and efficient power regulation capabilities.

Key Features

  • High Efficiency: The device is engineered to provide high-efficiency power conversion, which extends battery life in portable applications.
  • Versatile Voltage Ranges: It supports a wide input voltage range, making it adaptable to various power sources and operational requirements.
  • Low Quiescent Current: The MAX2003ACSE boasts a low quiescent current that reduces standby power consumption, further conserving energy when the device is in idle mode.
  • Thermal Protection: Integrated thermal protection ensures the device operates within safe temperature ranges, preventing overheating and potential damage.
  • Compact Footprint: The small form factor of the IC makes it an ideal choice for space-constrained applications.

Applications

The MAX2003ACSE is well-suited for a variety of applications, particularly where power efficiency and space are critical. These applications include:

  • Portable Consumer Electronics
  • Mobile Phones and Smart Devices
  • Wireless Headsets and Earbuds
  • Handheld Medical Devices
  • Wearable Technology

Product Specifications

The MAX2003ACSE comes in a surface-mount package, making it easy to integrate into a PCB design. It operates over a broad temperature range, ensuring reliability and performance under varying environmental conditions. The device's robust design includes built-in protection features such as overcurrent protection, undervoltage lockout, and short-circuit protection, safeguarding both the power management IC and the downstream components it powers.

Conclusion

Maxim Integrated's MAX2003ACSE is a testament to the company's commitment to providing innovative, high-quality power management solutions. Its combination of efficiency, versatility, and compact design makes it a top choice for designers looking to optimize their power systems in small, portable electronics.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess