EN
  • EN
  • DE

MAX20021ATIA

Part No MAX20021ATIA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702423-MAX20021ATIA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX20021ATIA CAD Model

Description

The MAX20021ATIA by Maxim Integrated is a highly integrated power management IC, specifically designed for automotive display applications. This advanced power solution is tailored to meet the stringent requirements of the automotive industry, providing reliable performance in a compact, efficient package.

Key Features

  • Wide Input Voltage Range: The device operates from a 4.5V to 28V input voltage range, making it suitable for various automotive power systems.
  • Multiple Output Channels: It features four output channels that include two high-efficiency step-down converters and two low-dropout (LDO) regulators, which are optimized for driving TFT LCD displays.
  • High Efficiency: The integrated step-down converters utilize a peak current-mode control architecture to achieve high efficiency, which is crucial for reducing power loss and heat dissipation.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 400kHz to 2.2MHz, allowing designers to optimize the performance for their specific application needs.
  • Automotive Grade: Designed to meet the AEC-Q100 standard, the MAX20021ATIA is suitable for automotive environments, which require robust performance under harsh conditions.

Applications

The MAX20021ATIA is ideal for powering automotive display panels, including infotainment systems, instrument cluster displays, navigation systems, and rear-seat entertainment modules. Its versatility and high integration make it a go-to choice for automotive engineers looking to streamline their power supply designs.

Package and Reliability

This power management IC is offered in a 32-pin TQFN package with a 5mm x 5mm footprint. It is designed with built-in protection features, including overvoltage, overcurrent, and thermal shutdown, to ensure reliable operation over the product's lifespan.

Environmental Commitment

Maxim Integrated is committed to environmental stewardship. The MAX20021ATIA is produced with consideration for the environment, adhering to the latest industry standards for lead-free and RoHS-compliant manufacturing processes.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess