EN
  • EN
  • DE
  • IT

BTS933E3062A

Part No BTS933E3062A
Manufacturer Infineon Technologies
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1109465-BTS933E3062A
Categories Custom Parts
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTS933E3062A CAD Model

Description

The BTS933E3062A is a high-side power switch from Infineon Technologies. This intelligent power switch is designed to drive various loads in automotive and industrial applications. High-side switches control power to a load by connecting or disconnecting the positive supply voltage.

Applications:

  • Automotive Lighting
  • Automotive Solenoids
  • Automotive Valves
  • Industrial Automation
  • Power Distribution

Features:

  • High-Side Switch: Controls power to a load from the high-side (positive supply).
  • Overload Protection: Protects the switch from excessive current draw.
  • Short-Circuit Protection: Shuts down the switch in case of a short circuit.
  • Over-Temperature Protection: Prevents damage due to overheating.
  • Diagnostic Feedback: Provides feedback on the switch's status.
  • Logic Level Input: Can be controlled by standard logic signals.
  • PWM Capability: Supports Pulse Width Modulation for controlling load power.

Benefits:

  • Enhanced Safety: Protection features ensure safe operation and prevent damage.
  • Increased Reliability: Robust design provides reliable performance in harsh environments.
  • Simplified Design: Integration simplifies circuit design and reduces component count.
  • Diagnostic Capability: Provides valuable information for system monitoring and troubleshooting.
  • Flexible Control: PWM capability allows for precise control of load power.
  • Cost-Effective Solution: Integrates multiple functions into a single device.

The BTS933E3062A high-side power switch is designed to provide robust and reliable power control in automotive and industrial applications. Its key features include overload, short-circuit, and over-temperature protection, ensuring safe operation and preventing damage to the switch and connected loads. The integrated diagnostic feedback provides valuable information about the switch's status, simplifying system monitoring and troubleshooting. The logic-level input allows for easy control by standard logic signals, and the PWM capability enables precise control of the load power. This switch is particularly well-suited for driving automotive lighting, solenoids, and valves, as well as for use in industrial automation and power distribution systems. Its high level of integration simplifies circuit design, reduces component count, and contributes to a cost-effective solution. The BTS933E3062A is designed to withstand harsh environments and provide long-term reliability, making it a valuable component for demanding applications. In automotive systems, for example, it can reliably control power to various electrical loads, enhancing the overall safety and performance of the vehicle.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Rohm Semiconductor
Lowest to $0.0644
EPCOS (TDK)
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
TE Connectivity
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess