EN
  • EN
  • DE
  • IT

MAX1980ETP-TG096

Part No MAX1980ETP-TG096
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Sufficient
Popularity Low
Series MAX series
Manufacturer Maxim Integrated
RoHS State Request Verification
Win Source Part Number 702396-MAX1980ETP-TG096
Ultra Librarian 3D Model Ultra Librarian MAX1980ETP-TG096 CAD Model

Description

Maxim Integrated MAX1980ETP-TG096 Step-Down Converter

The MAX1980ETP-TG096 is a high-performance, integrated step-down converter from Maxim Integrated designed to provide efficient power management for a wide range of applications. Boasting a compact form factor, this power module is ideal for space-constrained environments where efficient energy conversion is critical.

This step-down converter operates over a wide input voltage range, making it suitable for various systems that require a stable and reliable power supply. The MAX1980ETP-TG096 is engineered to deliver a high level of performance, ensuring that connected devices receive a consistent voltage level, which is essential for maintaining the integrity and functionality of sensitive electronic components.

With advanced features such as over-temperature protection, over-current protection, and under-voltage lockout, the MAX1980ETP-TG096 ensures safe operation under various conditions. These protective measures safeguard the system from potential damage caused by abnormal operating scenarios, contributing to the longevity of the product and the devices it powers.

The device is available in a thermally efficient, lead(Pb)-free, 20-pin TQFN package with an exposed pad. The packaging is designed to enhance thermal performance and allow for better heat dissipation, which is crucial for maintaining optimal operating temperatures and ensuring stable performance even under heavy loads.

Key features of the MAX1980ETP-TG096 include:

  • Wide input voltage range to accommodate various power sources
  • High-efficiency power conversion to minimize energy loss
  • Compact TQFN package for space-saving installation
  • Robust protection features for enhanced system reliability
  • Thermal management capabilities for improved performance longevity

Maxim Integrated's commitment to quality and performance is evident in the MAX1980ETP-TG096 step-down converter. Whether you're designing power systems for consumer electronics, industrial equipment, or communication devices, this power module is an excellent choice for ensuring efficient and reliable power delivery to your critical applications.

You May Also Be Interested in

Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6794 $60.1146
22+ $5.4805 $120.5710
33+ $5.3095 $175.2135
45+ $5.1374 $231.1830
59+ $4.9665 $293.0235
78+ $4.4525 $347.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess