EN
  • EN
  • DE

MAX19708ETM+T

Part No MAX19708ETM+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog Front End (AFE)
Description IC ANLG FRNT END 48-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 10
Number of Channels 4
Power (Watts) 36.9mW
Analog Supply Voltage 2.7 V to 3.3 V
Digital Supply Voltage 2.7 V to 3.3 V
Case / Package 48-TQFN (7x7)
Win Source Part Number 111832-MAX19708ETM+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX19708ETM+T CAD Model

Description

The MAX19708ETM+T is a state-of-the-art analog-to-digital converter (ADC) from Maxim Integrated that offers exceptional performance and versatility for a wide range of applications. This product is designed to meet the rigorous demands of advanced digital signal processing systems, including wireless infrastructure, medical imaging, and industrial control systems.

Key Features

  • High-Speed Performance: The MAX19708ETM+T boasts a fast sampling rate, ensuring accurate and reliable conversion of analog signals to digital data, which is critical for high-speed signal processing tasks.
  • Resolution: With its high resolution, this ADC provides precise digital representation of analog inputs, making it ideal for applications that require detailed and exact data analysis.
  • Low Power Consumption: The device is designed with power efficiency in mind, minimizing the power requirements for battery-operated and power-sensitive systems.
  • Dual-Channel Operation: It features dual-channel functionality, allowing simultaneous sampling and processing of two separate input signals, which enhances the throughput and efficiency of the system.
  • Integrated Features: The MAX19708ETM+T includes a variety of integrated functions, such as an internal voltage reference and a programmable gain amplifier, which simplify design and reduce the need for external components.

Product Specifications

This ADC is packaged in a compact 48-pin TQFN-EP (6mm x 6mm) package, making it suitable for space-constrained applications. The MAX19708ETM+T operates over an extended temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the MAX19708ETM+T allows it to be used in a multitude of applications, such as:

  • Wireless Communication Systems
  • Medical Imaging Equipment
  • Test and Measurement Instruments
  • Industrial Process Control
  • Data Acquisition Systems

In conclusion, the MAX19708ETM+T from Maxim Integrated is an excellent choice for designers looking for a high-performance ADC that combines speed, precision, and power efficiency. Its robust feature set and operational reliability make it a versatile component for advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Maxim Integrated
LOW-POWER ANALOG FRONT-END
Lowest to $18.9489
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
Texas Instruments
Lowest to $5.2618
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0938 $66.5628
13+ $9.1026 $118.3338
20+ $8.8184 $176.3680
28+ $8.5331 $238.9268
36+ $8.2490 $296.9640
47+ $7.3955 $347.5885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,710 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess