EN
  • EN
  • DE

MAX1968EUI+

Part No MAX1968EUI+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC DRVR POWER 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features Thermoelectric Cooler PMIC 28-TSSOP-EP
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 28-TSSOP-EP
Family Name MAX1968
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925218-MAX1968EUI+
Ultra Librarian 3D Model Ultra Librarian MAX1968EUI+ CAD Model

Description

Product Overview: MAX1968EUI+ from Maxim Integrated

The MAX1968EUI+ is a high-performance, precision temperature controller from Maxim Integrated, designed specifically for Peltier thermoelectric cooler (TEC) modules. This sophisticated device offers a versatile solution for maintaining a constant temperature in a variety of applications such as laser diode cooling, CCD cooling, and precision instrumentation.

Key Features

  • Integrated H-Bridge: The MAX1968EUI+ includes a built-in H-bridge that can deliver up to ±3A to the TEC, allowing for efficient bidirectional control of the cooling and heating process.
  • Adjustable PID Control: To ensure the precise temperature regulation, the device features a programmable proportional-integral-derivative (PID) control loop. This can be tailored to the specific thermal characteristics of the system it is used with.
  • High Accuracy: With its high-resolution ADC and DAC, the MAX1968EUI+ offers excellent temperature sensing and control accuracy, which is crucial for applications requiring exact temperature regulation.
  • Versatile Power Supply: The device operates from a single supply voltage ranging from +4.5V to +5.5V, making it compatible with a wide array of power sources and systems.
  • Digital Interface: It includes a serial interface that allows for easy communication with microcontrollers or other digital systems, enabling users to monitor and adjust the temperature control parameters dynamically.

Applications

The MAX1968EUI+ is a versatile component suitable for a range of precision cooling applications. These include:

  • Laser diode cooling systems in optical networking and medical equipment.
  • CCD imaging sensors and camera systems where temperature fluctuations can affect image quality.
  • High-precision instrumentation that requires stable operating temperatures to maintain accuracy.

With its compact 28-pin TSSOP package, the MAX1968EUI+ is designed for space-constrained environments while providing robust temperature control capabilities. Its integration of advanced features into a single chip makes it an ideal choice for designers looking to enhance the reliability and performance of their thermal management systems.

Maxim Integrated's commitment to quality ensures that the MAX1968EUI+ is a reliable and efficient solution for maintaining precise temperature control in advanced electronic systems.

You May Also Be Interested in

Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.9850 $87.9700
3+ $36.0903 $108.2709
5+ $34.9625 $174.8125
6+ $33.8346 $203.0076
8+ $32.7068 $261.6544
11+ $29.3234 $322.5574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess