EN
  • EN
  • DE

MC34910BAC

Part No MC34910BAC
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP Semiconductors
Package Bulk
Product Status Obsolete
Applications System Basis Chip
Current - Supply 4.5mA
Voltage - Supply 5.5V ~ 18V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MC34910BAC-954
Standard Package 1
Win Source Part Number 1038233-MC34910BAC
Ultra Librarian 3D Model Ultra Librarian MC34910BAC CAD Model

Description

NXP MC34910BAC High-Speed CAN Transceiver

The NXP MC34910BAC is a sophisticated high-speed Controller Area Network (CAN) transceiver designed to facilitate reliable communication in automotive and industrial applications. This transceiver is compliant with the ISO 11898-2 and ISO 11898-5 standards, ensuring compatibility with the latest high-speed CAN designs and providing a seamless interface between the CAN protocol controller and the physical two-wire CAN bus.

Key Features

  • High-Speed CAN Interface: Supports CAN protocols up to 1 Mbps, making it suitable for high-performance networks.
  • Low Power Modes: Includes various power-saving modes such as Sleep and Standby, which help reduce power consumption in idle states.
  • Thermal Protection: Equipped with thermal shutdown protection to prevent damage from overheating.
  • Bus Fault Protection: Capable of withstanding bus fault conditions of ±58V, ensuring robust performance in harsh electrical environments.
  • Low Electromagnetic Emission (EME): Designed with reduced EME, minimizing interference with other electronic components.

Applications

The MC34910BAC is suitable for a wide range of applications where a dependable CAN interface is required. It is particularly well-suited for:

  • Automotive networks such as body control modules, engine control units, and infotainment systems.
  • Industrial automation systems that require robust communication links.
  • Medical equipment where precise and reliable data transfer is critical.
  • Heavy machinery and agricultural vehicles that operate in challenging environments.

Quality and Reliability

NXP is known for its commitment to quality, and the MC34910BAC is no exception. It is manufactured to meet the high standards of the automotive industry, ensuring long-term reliability and performance. Its robust construction and advanced features make it a preferred choice for designers looking to implement a dependable CAN communication system.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess