EN
  • EN
  • DE

MAX192BEWP

Part No MAX192BEWP
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Low-Power, 8-Channel, Serial 10-Bit ADC | IC DAS 10BIT 133K 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition
Number of Channels 8
Resolution (Bits) 10 b
Sampling Rate (Per Second) 133k
Data Interface Serial
Voltage Supply Source Single Supply
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number MAX192
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212529-MAX192BEWP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX192BEWP CAD Model

Description

Maxim Integrated MAX192BEWP Product Overview

The MAX192BEWP is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precise voltage measurement solutions in a wide array of applications. This ADC is a perfect choice for systems where accurate data acquisition is critical, and power efficiency is a key concern.

Key Features

  • High Resolution: The MAX192BEWP offers a 10-bit resolution, ensuring detailed and accurate analog-to-digital conversions.
  • Single Supply Operation: Operates from a single +5V supply, simplifying power supply design and reducing overall system complexity.
  • Low Power Consumption: With its low power design, this ADC is ideal for battery-operated and power-sensitive applications.
  • High Conversion Rate: Features a fast conversion time, allowing for high-speed data processing and real-time applications.
  • Versatile Analog Inputs: It can handle both single-ended and differential inputs, providing flexibility for various signal acquisition scenarios.
  • Integrated Track/Hold Function: The on-chip track/hold function eliminates the need for external components, reducing system cost and board space.
  • Serial Interface: Equipped with a serial interface, the MAX192BEWP can easily communicate with microcontrollers and other digital systems.
  • Wide Operating Temperature Range: Suitable for industrial applications, it operates over a temperature range of -40°C to +85°C.

Applications

The MAX192BEWP is versatile and can be used in various applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Process control
  • Battery-powered devices
  • Medical equipment

Package and Quality

Encased in a 20-pin SOIC (small outline integrated circuit) package, the MAX192BEWP is both compact and robust, making it suitable for space-constrained designs. Maxim Integrated's commitment to quality ensures that this ADC meets the high standards required for professional electronic components, delivering reliability and performance for your critical applications.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2858 $66.8574
6+ $18.2858 $109.7148
9+ $17.7143 $159.4287
12+ $17.1429 $205.7148
16+ $16.5715 $265.1440
21+ $14.8572 $312.0012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess