EN
  • EN
  • DE
  • IT

MAX1909ETI-TG096

Part No MAX1909ETI-TG096
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Chargers
Manufacturer Maxim Integrated
Win Source Part Number 311248-MAX1909ETI-TG096
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1909ETI-TG096 CAD Model

Description

Introducing the MAX1909ETI-TG096 Power Management IC from Maxim Integrated

Maxim Integrated's MAX1909ETI-TG096 is a highly integrated power-management solution designed for portable electronics. This advanced IC is tailored to meet the stringent power requirements of modern mobile devices such as laptops, smartphones, and digital cameras. It offers an efficient, compact, and versatile solution for managing battery charging and power distribution within these applications.

Key Features of the MAX1909ETI-TG096

  • Multi-Channel Operation: The MAX1909ETI-TG096 includes multiple channels to support various power needs, such as system supply, charging, and other peripheral functions.
  • Integrated Battery Charger: With an integrated battery charger, this IC offers a space-saving design that reduces the need for additional components, simplifying the overall design process.
  • High Efficiency: Maxim Integrated is known for its focus on efficiency, and the MAX1909ETI-TG096 is no exception. It ensures minimal power loss and maximizes battery life, which is critical for portable devices.
  • Programmable Current and Voltage: The IC allows for programmable current and voltage settings, giving designers the flexibility to tailor the power management to the specific needs of their application.
  • Thermal Management: With built-in thermal management features, the MAX1909ETI-TG096 protects the device from overheating, ensuring reliable operation under various conditions.
  • Small Footprint: The IC comes in a compact package, making it ideal for space-constrained applications.

Applications

The MAX1909ETI-TG096 is ideally suited for a range of portable electronic devices that require efficient power management. Its advanced features and compact design make it an excellent choice for engineers looking to optimize the power efficiency and extend the battery life of their products.

Quality and Reliability

Maxim Integrated is renowned for its commitment to quality and reliability, and the MAX1909ETI-TG096 is built to meet the highest standards. Customers can trust this power management IC to deliver consistent performance and extend the service life of their electronic devices.

For designers seeking a robust and efficient power management solution, the MAX1909ETI-TG096 from Maxim Integrated is an excellent choice. Its combination of multi-channel operation, integrated battery charging, and programmable features, all within a small footprint, make it a versatile and powerful component for any portable device.

You May Also Be Interested in

Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5722 $60.5776
19+ $6.2127 $118.0413
29+ $6.0187 $174.5423
40+ $5.8247 $232.9880
52+ $5.6306 $292.7912
69+ $5.0485 $348.3465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess