The MAX187ZCPA is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated. This precision ADC comes in a compact 8-pin DIP package, making it suitable for space-constrained applications. It operates from a single +5V supply, which allows for easy integration into existing systems without the need for complex power management.
Featuring a fast successive-approximation ADC, the MAX187ZCPA delivers a conversion time as low as 10µs, ensuring quick data acquisition and processing. This makes it an excellent choice for real-time applications where speed is critical, such as data logging, instrumentation, and control systems.
Key Features:
- High Resolution: 12-bit resolution offers precise measurement capabilities, allowing for accurate signal representation.
- Low Power Consumption: The device is designed for power-sensitive applications, with a typical operating current of just 350µA.
- Single +5V Supply: Simplifies power supply design by operating from a single voltage source.
- Fast Conversion Time: Capable of conversion times as low as 10µs, providing rapid data updates.
- No External Clock: An internal clock reduces external component count and system complexity.
- 4-Channel Multiplexer: The integrated 4-channel MUX allows for multiple signal inputs, reducing the need for external multiplexing.
- Easy Interface: SPI/QSPI™ and MICROWIRE™ compatibility ensures easy interfacing with most microcontrollers and digital systems.
- Software Configurable: Full control over the ADC including shutdown, speed, and channel selection through software commands.
The MAX187ZCPA is ideal for a wide range of applications, including portable devices, medical instruments, and industrial control systems. Its reliable performance, combined with Maxim Integrated's commitment to quality, makes it a trusted choice for engineers and designers looking to enhance their systems with accurate and efficient data conversion.