EN
  • EN
  • DE

MAX877ESA+T

Part No MAX877ESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706965-MAX877ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX877ESA+T CAD Model

Description

Introducing the MAX877ESA+T Step-Up DC-DC Converter from Maxim Integrated

Maxim Integrated's MAX877ESA+T is a highly efficient, compact step-up DC-DC converter designed for a variety of applications. This versatile component is ideal for portable devices due to its low quiescent current and high efficiency across a wide range of load conditions. The MAX877ESA+T is available in a space-saving 8-pin SOIC package, making it a perfect choice for space-constrained applications.

Key Features

  • Adjustable Output Voltage: The MAX877ESA+T allows users to set the output voltage from 2.7V to 5.5V, catering to the needs of various circuits and devices.
  • High Efficiency: This converter operates with an efficiency of up to 94%, ensuring minimal power loss and longer battery life in portable applications.
  • Low Quiescent Current: With a quiescent current of just 110μA, the MAX877ESA+T is optimized for battery-powered devices, contributing to extended operational periods between charges.
  • Wide Input Voltage Range: The device can accept input voltages from 0.7V to VOUT, which makes it suitable for applications with varying power sources.
  • Internal Oscillator: The built-in 100kHz fixed-frequency oscillator allows for predictable performance and simplifies the design process.

Applications

The MAX877ESA+T is designed to be a versatile component that can be used in a wide array of applications, including but not limited to:

  • Portable Electronics
  • Battery-Powered Devices
  • Handheld Instruments
  • Small LCD Panels
  • Wireless Communication Devices

Reliability and Safety

Maxim Integrated ensures that the MAX877ESA+T meets high standards of reliability and safety. Features like thermal overload protection and a current limit protect the device and the application from potential damage due to overheating or excessive current conditions.

With its combination of efficiency, versatility, and protection features, the MAX877ESA+T from Maxim Integrated stands out as a reliable and high-performing solution for your power conversion needs. Whether you are designing a new portable device or optimizing an existing one, the MAX877ESA+T offers a balance of performance and size that can help you meet your design goals.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess