EN
  • EN
  • DE

PZM13NB,115

Part No PZM13NB,115
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 13V 300MW SMT3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 13V
Tolerance ±5%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 10 Ohm
Current - Reverse Leakage @ Vr 100nA @ 10V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Win Source Part Number 097852-PZM13NB,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PZM13NB,115 CAD Model

Description

The PZM13NB,115 is a robust, high-performance Zener diode designed and manufactured by NXP Semiconductors, a leader in the field of advanced electronic components. This Zener diode is engineered to provide a precise voltage regulation solution for a wide array of electronic applications, ensuring reliability and stability in various circuits.

Key Features

  • Nominal Zener Voltage: The PZM13NB,115 offers a nominal Zener voltage of 13V, making it suitable for voltage regulation tasks in a range of electronic devices.
  • Power Dissipation: With a power dissipation of 300mW, this component can handle a moderate amount of power, ensuring effective performance in its voltage regulation role.
  • Package: The device comes in a small, surface-mount SOT346 (SC-59) package, which allows for efficient use of PCB space and is suitable for high-density circuit designs.
  • High Stability: The PZM13NB,115 is designed to offer excellent stability, providing reliable voltage regulation over time, which is critical for maintaining the performance of electronic systems.
  • Low Dynamic Impedance: The diode's low dynamic impedance ensures that it maintains a consistent voltage across a range of currents, contributing to the overall efficiency of the circuit.

Applications

The PZM13NB,115 Zener diode is versatile and can be utilized in various applications, including:

  • Voltage stabilization for sensitive electronics
  • Power supply circuits
  • Overvoltage protection circuits
  • Consumer electronics
  • Telecommunication devices
  • Automotive electronics

Product Specifications

Attribute Value Zener Voltage 13V Power Dissipation 300mW Package Type SOT346 (SC-59) Mounting Type Surface Mount Minimum Operating Temperature -65 °C Maximum Operating Temperature 150 °C

The PZM13NB,115 from NXP is a testament to the company's commitment to providing high-quality electronic components that meet the needs of modern technology. Its robust design and precise voltage regulation capabilities make it an essential component for designers and engineers looking to create reliable and efficient electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess