EN
  • EN
  • DE

MAX1879EUA-T

Part No MAX1879EUA-T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC CHARGER LI+ PULSE 8UMAX
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Balance
Popularity High
Is this a common-used part? Yes
Win Source Part Number 038701-MAX1879EUA-T
Case / Package 8-uMAX
Temperature Range - Operating -40°C to 85°C (TA)
Maximum Supply Voltage 22V
Battery Pack Voltage 4.2V
Programmable Fault Protection Over Temperature, Over Voltage
Number of Cells 1
Battery Chemistry Lithium-Ion
Status Active
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian MAX1879EUA-T CAD Model

Description

Maxim Integrated Product Overview: MAX1879EUA-T

The MAX1879EUA-T from Maxim Integrated is a sophisticated battery-management IC designed to enhance the performance and extend the life span of single-cell lithium-ion (Li+) batteries. This compact, high-efficiency component is ideal for portable devices where efficient charging and space constraints are paramount considerations.

Key Features

  • Intelligent Charging: The MAX1879EUA-T incorporates a smart charge-management system that optimizes the charging cycle for single-cell Li+ batteries, ensuring a fast and safe charging process.
  • Thermal Regulation: This IC includes a temperature monitoring feature that prevents overheating by adjusting the charge current based on the battery temperature, thereby maintaining safe operation conditions.
  • High-Efficiency: With high charging efficiency, the MAX1879EUA-T reduces energy loss, which is crucial for maximizing battery life and minimizing heat generation during the charging process.
  • Space-Saving Design: The compact 8-pin µMAX package makes it an excellent choice for space-constrained applications such as handheld devices, wearables, and wireless headsets.
  • Charge Status Indication: The IC provides a charge status output that can be used to drive an external LED, giving visual feedback on the charging progress.

Applications

The MAX1879EUA-T is versatile and can be used in a variety of applications where efficient charging and battery management are critical. These include:

  • Bluetooth Earpieces
  • Portable Media Players
  • Handheld Devices
  • Smart Wearables
  • Health and Fitness Monitors

Technical Specifications

The device operates over a wide input voltage range and features a programmable charge current, making it adaptable to different power sources and battery capacities. It also includes under-voltage lockout, overvoltage protection, and a prequalification feature that ensures batteries are safely charged even from a deeply discharged state.

With its comprehensive protection features and efficient operation, the MAX1879EUA-T from Maxim Integrated stands out as a reliable solution for advanced battery management in modern portable electronics.

You May Also Be Interested in

Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4100 $51.8700
17+ $6.0800 $103.3600
26+ $5.8900 $153.1400
36+ $5.7000 $205.2000
46+ $5.5100 $253.4600
61+ $4.9400 $301.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess