EN
  • EN
  • DE

MAX1870AETJ+T

Part No MAX1870AETJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description Switching Battery Charger Li-Ion/NiCD/NiMH 4000mA 0V to 17.6V 32-Pin TQFN EP T/R / IC BATT CHRGR LI+ 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 2 to 4
Current - Charging Constant - Programmable
Charge Current - Max 4A
Battery Pack Voltage 17.6V (Max)
Maximum Supply Voltage 28V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-QFN (5x5)
Win Source Part Number 119611-MAX1870AETJ+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX1870
Introduction Date April 01, 2004
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX1870AETJ+T CAD Model

Description

The MAX1870AETJ+T from Maxim Integrated is a highly-efficient, synchronous, step-down, switch-mode battery-charger controller designed to optimize charging for single-cell lithium-ion (Li+) batteries. This compact, integrated circuit (IC) is specifically engineered to meet the rigorous demands of portable and handheld devices that require high energy density and long battery life.

With its advanced features and capabilities, the MAX1870AETJ+T ensures safe and fast charging, making it an ideal solution for a wide range of applications, including smartphones, tablets, digital cameras, and other USB-powered devices. Its thermally enhanced, 32-pin TQFN package allows for efficient heat dissipation, ensuring reliable performance even under high power operation.

Key Features:

  • High-Efficiency Charging: The device supports high-efficiency, synchronous buck regulation, which reduces power loss during charging and extends battery life.
  • Programmable Charge Current: The charge current can be programmed up to 4A, allowing for fast charging of large-capacity batteries.
  • Automatic Power-Source Selection: The IC automatically selects between the DC input and USB input as the power source for charging.
  • Charge Termination and Top-Off: The device includes automatic charge termination based on minimum current, and a top-off timer to ensure the battery is fully charged.
  • Protection Features: Includes overvoltage protection, thermal shutdown, and battery temperature monitoring for safe operation.
  • Integrated MOSFETs: Internal high-side and low-side N-channel MOSFETs reduce the external component count and simplify the design.

Applications:

  • Portable Consumer Electronics
  • Handheld Devices
  • USB-Powered Gadgets
  • Smartphones and Tablets
  • Digital Cameras

The MAX1870AETJ+T is a testament to Maxim Integrated's commitment to providing advanced power management solutions that enhance the performance and convenience of electronic devices. By integrating multiple functions into a single IC, this charger controller simplifies the design process and helps manufacturers create more compact and energy-efficient products.

You May Also Be Interested in

Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4804 $73.4412
5+ $20.0865 $100.4325
8+ $19.4588 $155.6704
11+ $18.8311 $207.1421
14+ $18.2034 $254.8476
19+ $16.3203 $310.0857
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess