EN
  • EN
  • DE

MAX1864TEEE+T

Part No MAX1864TEEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description Power Supply Controller Power Supply Controller 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Supply Controllers, Monitors
Manufacturer Maxim Integrated
Packaging Reel(TR)
Applications Power Supply Controller
Voltage - Input 4.5 V ~ 28 V
Current - Supply 1mA
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Device Package 16-QSOP
Win Source Part Number 021249-MAX1864TEEE+T
Ultra Librarian 3D Model Ultra Librarian MAX1864TEEE+T CAD Model

Description

Product Overview: MAX1864TEEE+T from Maxim Integrated

The MAX1864TEEE+T is a highly integrated power-management IC, expertly crafted by Maxim Integrated to cater to the demanding needs of compact and efficient electronic systems. This sophisticated component is designed to streamline power supply design by combining multiple functions into a single package, making it an ideal solution for space-constrained applications such as laptops, tablets, and other portable devices.

Key Features

  • High Integration: The MAX1864TEEE+T integrates a variety of power control features, including voltage regulators and monitoring circuits, which help to reduce the number of discrete components required in a system.
  • Efficient Power Conversion: This device is designed for optimal power conversion efficiency, which is crucial for extending battery life in portable devices.
  • Flexible Voltage Options: It provides multiple programmable voltage outputs, allowing designers to fine-tune the power supply to match specific circuit requirements.
  • Thermal Management: The MAX1864TEEE+T includes thermal protection features that safeguard the device and the system from overheating, ensuring reliable operation under varying conditions.
  • Compact Form Factor: Packaged in a small, surface-mount TQFN package, it minimizes the footprint on the PCB and is suitable for high-density board designs.

Applications

The versatile nature of the MAX1864TEEE+T makes it suitable for a wide range of applications, particularly where space and power efficiency are critical. Some of these applications include:

  • Notebook Computers
  • Tablets and E-Book Readers
  • Portable Media Players
  • Handheld Devices
  • Other Battery-Powered Devices

Technical Specifications

The MAX1864TEEE+T operates over a wide input voltage range and is characterized by its robust output capabilities and precision. The device's technical specifications include:

  • Input Voltage Range: Specified by manufacturer
  • Multiple Output Voltages: Specified by manufacturer
  • Package Type: TQFN
  • Operating Temperature Range: Specified by manufacturer

In summary, the MAX1864TEEE+T from Maxim Integrated is a comprehensive power management solution that offers a blend of integration, efficiency, and compactness, making it a top choice for designers looking to optimize their power supply systems in portable electronics.

You May Also Be Interested in

Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $10.9711
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Lattice Semiconductor Corporation
Lowest to $6.5223
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Lattice Semiconductor Corporation
Lowest to $6.5223
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6500 $60.4500
31+ $3.8161 $118.2991
47+ $3.6960 $173.7120
65+ $3.5770 $232.5050
84+ $3.4581 $290.4804
112+ $3.1000 $347.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess