The MAX184BCWG from Maxim Integrated is a high-performance, 12-bit analog-to-digital converter (ADC) that offers exceptional accuracy and speed. Designed to cater to a wide array of applications, this ADC is ideal for use in data acquisition systems, process control, medical equipment, and instrumentation where precise and reliable digital representation of analog signals is critical.
Key Features
- Resolution: This device features a 12-bit resolution, providing fine detail in the analog to digital conversion process.
- Sampling Rate: It offers a fast conversion rate, making it suitable for applications requiring high-speed data processing.
- Input Type: The MAX184BCWG supports a versatile analog input range, accommodating various signal types for flexible system design.
- Interface: It comes with a digital interface that allows easy communication with microcontrollers and digital systems.
- Package: The device is available in a 24-SOIC (0.295", 7.50mm Width) package, ensuring compatibility with standard surface-mount technology (SMT) assembly processes.
- Power Consumption: With low power requirements, this ADC is an energy-efficient choice for portable and battery-powered applications.
Applications
The MAX184BCWG is suitable for a variety of applications, including:
- Industrial Data Acquisition Systems
- Process Control Equipment
- Medical Monitoring Devices
- Laboratory Instrumentation
- Automated Test Equipment (ATE)
Quality and Reliability
Maxim Integrated is known for its commitment to quality, and the MAX184BCWG is no exception. It is built to meet high standards of performance and reliability, ensuring that it operates effectively under various conditions and throughout its intended lifespan.
Ordering Information
To purchase the MAX184BCWG or to obtain more information about pricing and availability, please contact Maxim Integrated or an authorized distributor. Ensure you specify the correct part number to receive the product that meets your specific requirements.