NXP TDA10021HT/B3 Product Overview
The TDA10021HT/B3 is a cutting-edge silicon tuner chip designed by NXP Semiconductors, a leader in the industry known for its high-quality and innovative products. This integrated circuit is specifically engineered to meet the demanding requirements of modern digital TV and set-top box applications. The TDA10021HT/B3 is part of NXP's acclaimed TDA1002x series, which is renowned for its exceptional performance in demodulating QAM (Quadrature Amplitude Modulation) signals.
Key Features
- High Performance: The TDA10021HT/B3 offers unparalleled demodulation capabilities, ensuring crystal-clear reception and reliable decoding of digital signals.
- Flexibility: It is compatible with a wide range of QAM modes, including 16, 32, 64, 128, and 256 QAM, making it versatile for various broadcast standards.
- Integrated Functions: This chip integrates several functions such as automatic gain control (AGC), error correction, and on-chip ADCs, reducing the need for external components and simplifying system design.
- Low Power Consumption: Designed with power efficiency in mind, the TDA10021HT/B3 consumes minimal power, which is crucial for portable and energy-sensitive applications.
Applications
The TDA10021HT/B3 is ideal for a broad spectrum of digital television applications. It is particularly well-suited for:
- Digital Cable Set-Top Boxes
- Integrated Digital Televisions (IDTVs)
- PC TV Tuners
- Network Interface Modules (NIMs)
Technical Specifications
The device operates within a supply voltage range of 4.75V to 5.25V, which is standard for most consumer electronics, ensuring compatibility with a wide array of power supply designs. Additionally, it supports a symbol rate range from 1 to 7 MS/s, providing the flexibility needed for different transmission standards and bandwidths.
With its robust error correction capabilities, including Reed-Solomon decoding, the TDA10021HT/B3 ensures the integrity of the received data, which is essential for high-quality digital broadcasting reception.
Conclusion
Overall, the NXP TDA10021HT/B3 is a highly reliable and efficient solution for digital TV and set-top box manufacturers seeking to provide their customers with the best possible viewing experience. Its advanced features, combined with NXP's reputation for quality, make it a smart choice for any digital television application.