Product Overview: TEA1064AT/C1
The TEA1064AT/C1 is a sophisticated integrated circuit developed by NXP Semiconductors, designed specifically for telephone applications. This versatile IC enhances the performance of telephone sets by providing a range of features that improve both voice quality and system functionality. It is an ideal choice for manufacturers looking to create high-quality telephone systems with advanced capabilities.
Key Features
- Low Power Consumption: The TEA1064AT/C1 is engineered to operate efficiently, ensuring minimal power usage and contributing to the overall energy efficiency of the telephone set.
- Integrated Line Interface: It includes a built-in line interface, which simplifies the design and reduces the need for additional external components.
- Dynamic Signal Processing: With dynamic signal processing features, the IC is capable of delivering clear and natural voice quality, reducing noise and compensating for line variations.
- Dialing Tone Generator: The IC comes equipped with a tone generator for dialing purposes, supporting both DTMF (Dual-Tone Multi-Frequency) and pulse dialing methods.
- Multiple Regulation Functions: It offers a variety of regulation functions, including supply voltage supervision and line loss compensation, ensuring consistent performance under varying conditions.
Applications
The TEA1064AT/C1 is primarily used in the design and construction of wired telephone sets. Its advanced features make it suitable for a wide range of telecommunication applications, including:
- Residential landline phones
- Office telephone systems
- Telecommunication network equipment
Technical Specifications
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Package: SOT109-1 (SO16)
In conclusion, the TEA1064AT/C1 by NXP Semiconductors is a highly integrated and efficient solution for modern telephone systems. Its combination of low power consumption, integrated features, and signal processing capabilities make it a top choice for manufacturers looking to produce reliable and user-friendly telephone sets.