EN
  • EN
  • DE

MAX1840EUB+T

Part No MAX1840EUB+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC TRANS LEVEL SIM 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Smart Card
Supply Voltage - Operating 1.4 V to 5.5 V, 1.7 V to 5.5 V
Case / Package 10-uMAX
Mounting Surface Mount
Win Source Part Number 128003-MAX1840EUB+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1840EUB+T CAD Model

Description

The MAX1840EUB+T from Maxim Integrated is a high-performance, low-power, dual, step-down controller designed for precision voltage regulation in a variety of applications. This compact and efficient device is ideal for portable devices where space is at a premium and power efficiency is crucial.

Key Features:

  • Wide Input Voltage Range: The MAX1840EUB+T operates from a 2.5V to 5.5V input voltage range, making it suitable for single Li+ cell-powered devices, as well as 3.3V and 5V systems.
  • Dual Output: It provides two independent output voltages that can be adjusted down to 1V, allowing for flexibility in powering different components of a system.
  • High Efficiency: Its high-efficiency operation extends battery life in portable applications, making it an excellent choice for handheld devices.
  • Compact Size: Offered in a microMAX-10 package, the MAX1840EUB+T saves valuable board space.
  • Low Quiescent Current: It features a low quiescent current, further enhancing its suitability for battery-powered applications.
  • Thermal Overload Protection: The device includes thermal overload protection to safeguard the IC under extreme operating conditions.

Applications:

The MAX1840EUB+T is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • PDAs and smartphones
  • Wireless handsets and accessories
  • GPS receivers
  • Digital cameras and portable media players

Additional Information:

The device is supplied in a tape and reel format (denoted by the +T), which facilitates easy integration into automated manufacturing processes, reducing assembly costs and time. With Maxim Integrated's reputation for quality and reliability, the MAX1840EUB+T is a smart choice for designers seeking a dual, step-down controller that balances performance with power conservation.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1395 $53.8135
30+ $3.3965 $101.8950
46+ $3.2903 $151.3538
63+ $3.1842 $200.6046
82+ $3.0781 $252.4042
109+ $2.7596 $300.7964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,595 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess