EN
  • EN
  • DE
  • IT

MAX1813EEI+T

Part No MAX1813EEI+T
Manufacturer Maxim Integrated
Catalog MAX series
Description DC/DC Cntrlr Single-OUT Step Down 1000kHz 28-Pin QSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702226-MAX1813EEI+T
Series MAX series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX1813
Introduction Date April 01, 2001
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX1813EEI+T CAD Model

Description

Maxim Integrated MAX1813EEI+T Product Overview

The MAX1813EEI+T from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a continuous output current of up to 500mA. This efficient power management component is ideal for space-constrained applications requiring a stable and reliable power supply. The MAX1813EEI+T operates over a wide input voltage range and features a low quiescent current, making it suitable for battery-powered devices and portable electronics.

Key Features

  • Input Voltage Range: The device can handle input voltages from 2.5V to 5.5V, providing versatility for different power sources and systems.
  • Output Voltage: The output voltage is adjustable from 1.25V to 5.0V, which allows for customization to meet specific circuit requirements.
  • High Accuracy: The MAX1813EEI+T provides excellent regulation with a load regulation of 0.2% and a line regulation of 0.04%, ensuring a stable output under varying conditions.
  • Low Dropout Voltage: The low dropout voltage of just 200mV at 500mA load minimizes power loss and improves efficiency, which is critical for battery-operated devices.
  • Thermal Protection: Built-in thermal shutdown protection helps prevent damage from overheating, enhancing the reliability and lifespan of the regulator and the overall system.
  • Current Limiting: The device includes current-limiting features to protect against over-current conditions, providing an additional layer of safety for connected components.
  • Small Footprint: Available in a compact 28-pin QSOP package, the MAX1813EEI+T saves valuable board space without compromising performance.

Applications

The MAX1813EEI+T is suitable for a wide array of applications that require precise voltage regulation and power efficiency. These include but are not limited to:

  • Notebook Computers
  • Portable/Battery-Powered Equipment
  • PDAs and Mobile Phones
  • Wireless LANs
  • PC Cards

With its combination of features, the MAX1813EEI+T from Maxim Integrated is an excellent choice for designers looking for a dependable and flexible power management solution that caters to a range of electronic devices.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9640 $59.4600
36+ $3.2525 $117.0900
55+ $3.1508 $173.2940
76+ $3.0492 $231.7392
98+ $2.9476 $288.8648
132+ $2.6426 $348.8232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess