EN
  • EN
  • DE
  • IT

UGN3175LT

Part No UGN3175LT
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-89
Maximum Operating Temperature 85 °C
Max Supply Voltage 18 V
Min Operating Temperature -20 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Pins 4
Output Current 15 mA
Packaging Bulk
RoHS Non-Compliant
Win Source Part Number 1007907-UGN3175LT
Categories OEM Parts(T-Z)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UGN3175LT CAD Model

Description

The Allegro MicroSystems LLC 1007907-UGN3175LT is a surface mount device with 4 pins.

  • OEM Category: T-Z
  • Supply and Demand: Limited due to shortage
  • Maximum Operating Temperature: 85°C
  • Minimum Operating Temperature: -20°C
  • RoHS: Non-compliant

You May Also Be Interested in

Bourns Inc.
Thyristor [Bourns] TIC116N Thyristor
Need more? Email Us
Siemens
Need more? Email Us
Isocom Components 2004 LTD
DC Output Transistor IC
Need more? Email Us
Infineon Technologies
Lowest to $10.6908
Isocom Components 2004 LTD
Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PDIP
Lowest to $0.3832
Infineon Technologies
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Isocom Components 2004 LTD
Ac-in 2-CH Transistor Dc-out 8-PIN PDIP SMD T/r
Need more? Email Us
AVX Corp/Kyocera Corp
Cap Tant Solid 33uF 25V D CASE 20% 2917 SMD 0.9 Ohm 175°C T/R
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess