EN
  • EN
  • DE

MAX17602AUA+T

Part No MAX17602AUA+T
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description Tiny MOSFET drivers with high source/sink current capability and small propagation delay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Maximum Operating Temperature 125 °C
Max Output Current 4 A
Max Supply Voltage 14 V
Min Operating Temperature -40 °C
Min Supply Voltage 4 V
Mount Surface Mount
Number of Drivers 2
Number of Outputs 2
Number of Pins 8
RoHS Compliant
Win Source Part Number 1075080-MAX17602AUA+T
Categories PMIC - Gate Drivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX17602AUA+T CAD Model

Description

Maxim Integrated MAX17602AUA+T

The MAX17602AUA+T from Maxim Integrated is a high-performance, versatile MOSFET driver designed for a wide range of applications, including power supplies, motor control, and industrial systems. This compact, high-speed driver is capable of delivering fast switching speeds and robust operation, making it an ideal choice for driving both N-channel and P-channel MOSFETs, as well as IGBTs.

Encased in a small 8-pin µMAX package, the MAX17602AUA+T offers a compact footprint that is suitable for space-constrained applications. It operates over a wide supply voltage range of 4.5V to 28V, providing the flexibility needed to accommodate various system voltages. This driver is also characterized by its low power consumption, which helps to improve the overall efficiency of the system it is integrated into.

One of the key features of the MAX17602AUA+T is its dual-input configuration, which allows for both non-inverting and inverting control signals. This flexibility makes it easy to implement the driver into different control schemes without the need for additional components or complex circuitry. The device also boasts a high peak output current of up to 4A, ensuring that it can drive large capacitive loads with ease.

The robustness of the MAX17602AUA+T is further enhanced by its built-in protection features. It includes under-voltage lockout (UVLO) to ensure that the driver operates only when the supply voltage is within the specified range. Additionally, the device is protected against over-temperature conditions, which safeguards the driver and the MOSFETs it controls from potential damage due to excessive heat.

For designers looking for a reliable and efficient MOSFET driver, the MAX17602AUA+T offers an excellent solution with its high-speed operation, compact size, and comprehensive protection features. Its ease of integration into various circuit designs, along with Maxim Integrated's reputation for quality and performance, makes this driver a top choice for engineers seeking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9542
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess