EN
  • EN
  • DE

ILS TC250 50

Part No ILS TC250 50
Manufacturer C&K Components
Catalog Tactile Switches
Description TOP ACTUATED ILLUMINATED TACT,25 / Tactile Switch SPST-NO Top Actuated Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Tactile Switches
Mfr C&K Components
Series ILS
Package Bulk
Product Status Active
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.1A @ 30VDC
Actuator Type Plunger for Cap
Mounting Type Through Hole
Actuator Height off PCB, Vertical 7.00mm
Actuator Orientation Top Actuated
Termination Style PC Pin
Outline 7.20mm x 6.80mm
Illumination Illuminated
Illumination Type, Color LED, White
Illumination Voltage (Nominal) 3.6 VDC
Operating Force 250gf
Temperature Range - Operating -40°C ~ 85°C
Switch Travel 0.25mm
Mechanical Life 100,000 Cycles
Base Product Number ILS TC250
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9031
Win Source Part Number 936144-ILS TC250 50
Ultra Librarian 3D Model Ultra Librarian ILS TC250 50 CAD Model

Description

The ILS TC250 50 is a tactile switch from C&K Components.

  • Series: ILS
  • Termination Style: PC pin
  • Actuator Type: plunger for cap
  • Switch Travel: 0.25mm
  • Switch Type: SPST-NO
  • Function: Off-Momentary
  • Contact Rating: 0.1A @ 30VDC
  • Package Quantity: 1,000 pcs
  • Packaging: bulk
  • Actuator: illuminated actuator with a white LED
  • Illumination Voltage: 3.6 VDC
  • Operating Force: 250gf
  • Mechanical Life: 100,000 cycles
  • Mounting: through-hole
  • Operating Temperature Range: -40°C to 85°C
  • ECCN: EAR99
  • HTSUS Code: 8536.50.9031

You May Also Be Interested in

C&K Components
Tactile Switches SPST Rnd Bttn PC 0.05A 32VDC 1W
Lowest to $0.6695
C&K Components
Tactile Switches NO SPST Ext Rnd Bttn 0.05A 32VDC 1W
Lowest to $1.0187
Alps Alpine
SKSJLEE010 Alps Alpine Tactile Switches 4.83.25mm Side Push Type (Surface Mount) datasheet, inventory, & pricing.
Lowest to $1.1177
Diptronics
TJE-533-Q-T/R Diptronics Tactile Switches SMT Type (H=1.5mm) 5.2*5.2 datasheet, inventory, & pricing.
Lowest to $0.0961
Shouhan Science and Technology Co., Ltd.
Tactile Switch SPST 250gf 3.3mm 4.45mm x 3.4mm Surface Mount, Right Angle
Lowest to $0.0996
Omron
Tactile Switches RoHS
Lowest to $0.1892
Alps Alpine
SKSNLKE010 Alps Alpine Tactile Switches Mid mount single action, F=4.5N datasheet, inventory, & pricing.
Lowest to $0.2620
Alps Alpine
SKQGAEE010 Alps Alpine Tactile Switches 5.2x5.2x0.8mm 100gf datasheet, inventory, & pricing.
Lowest to $0.3409
Korea Hro parts Co., Ltd.
Tactile Switch 250gf 2.5mm 6mm x 3.6mm Surface Mount
Lowest to $0.1456

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7052 $59.9420
200+ $0.5787 $115.7400
310+ $0.5606 $173.7860
430+ $0.5425 $233.2750
555+ $0.5244 $291.0420
740+ $0.4701 $347.8740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess