EN
  • EN
  • DE

MAX1737EEI+T

Part No MAX1737EEI+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC CNTRLR BAT CHARGE 28-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1 to 4
Current - Charging Constant
Programmable Features Timer
Battery Pack Voltage 16.8V
Maximum Supply Voltage 28V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QSOP
Win Source Part Number 021227-MAX1737EEI+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1737EEI+T CAD Model

Description

Maxim Integrated MAX1737EEI+T Battery Charger Controller

The MAX1737EEI+T is a highly integrated and sophisticated battery charger controller designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This advanced IC is tailored to manage the charging process of lithium-ion (Li+) batteries, which are widely used in portable electronic devices due to their high energy density and long life cycles. The MAX1737EEI+T stands out with its precision and efficiency, making it an ideal choice for applications requiring reliable and safe battery management.

Key Features

  • High-Accuracy Voltage Regulation: The MAX1737EEI+T provides precise voltage regulation, critical for maintaining the longevity and performance of Li+ batteries. It ensures that the cells are charged to their optimal voltage levels, preventing overcharging that could cause damage or reduce battery life.
  • Programmable Charge Current: Users can program the charge current according to the specific needs of their battery or application, allowing for flexibility and adaptability in various charging scenarios.
  • Integrated Safety Features: This IC includes multiple safety features such as overvoltage protection, thermal protection, and a charge timer, safeguarding the battery and the device from potential hazards.
  • Charge Status Indicators: The MAX1737EEI+T provides status outputs that can be used to drive LEDs or communicate with a host processor, giving clear and immediate feedback on the charging process.

Applications

The versatility of the MAX1737EEI+T makes it suitable for a wide range of applications, particularly where efficient and precise battery management is crucial. It is commonly used in:

  • Notebook computers
  • Portable equipment
  • Medical devices
  • Handheld instruments

Technical Specifications

The MAX1737EEI+T operates over a wide input voltage range and is designed to work with single-cell lithium-ion batteries. It is available in a small, 28-pin SSOP package, making it easy to integrate into space-constrained designs. The device also supports a serial interface for communication with a host processor, providing additional control and monitoring capabilities.

With its combination of precision, flexibility, and safety, the Maxim Integrated MAX1737EEI+T battery charger controller is an excellent solution for designers looking to enhance the performance and reliability of their battery-powered devices.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4180 $101.6140
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,930 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess