EN
  • EN
  • DE

MAX1718EET

Part No MAX1718EET
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702088-MAX1718EET
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1718EET CAD Model

Description

The Maxim Integrated MAX1718EET is a highly efficient, multi-phase, synchronous step-down switching controller designed to power core voltages of high-performance CPUs. It is a versatile component that can adapt to the demands of various microprocessors by adjusting its output voltage and operating frequency.

Key Features

  • Dynamic Voltage Identification: The MAX1718EET supports dynamic voltage identification (VID) which allows the output voltage to be adjusted in 0.05V increments over a range of 1.3V to 3.5V, accommodating the needs of different CPUs.
  • High Efficiency: With its multi-phase operation, the device reduces input ripple current and output voltage ripple while achieving high efficiency, essential for minimizing heat generation in compact electronic assemblies.
  • Quick-PWM™ Control: The Quick-PWM™ control provides instantaneous response to fast load current changes, maintaining output voltage within tight specifications under transient conditions.
  • Active Current Balancing: The controller actively balances the current between multiple phases, ensuring even thermal distribution and extending the life of the power supply components.
  • Power-Saving Modes: It incorporates power-saving modes that reduce operating current and improve light-load efficiency, making it suitable for battery-powered applications.

Applications

  • Notebook Computers
  • Desktop Computers
  • Servers
  • Netcom Equipment
  • High-Performance Power Supplies

Technical Specifications

  • Package: 48-Pin TQFN
  • Operating Voltage Range: 4.5V to 28V
  • Adjustable Output Voltage: 1.3V to 3.5V
  • Switching Frequency: Up to 300kHz per phase

The MAX1718EET from Maxim Integrated is an exemplary solution for high-density power systems where efficiency, reliability, and flexibility are paramount. Its advanced features and adaptive capabilities make it an excellent choice for the latest generation of CPUs and other high-performance digital circuits.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess