EN
  • EN
  • DE

MAX17103ETJ+T

Part No MAX17103ETJ+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702076-MAX17103ETJ+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17103ETJ+T CAD Model

Description

Maxim Integrated MAX17103ETJ+T Product Overview

The MAX17103ETJ+T is a highly integrated power-management IC from Maxim Integrated, designed to cater to the demanding needs of portable and compact electronic devices. This versatile component is crafted to deliver efficient power conversion, which is essential for maintaining battery life and ensuring consistent performance across a range of applications.

Key Features

  • High Efficiency: The MAX17103ETJ+T boasts high-efficiency power conversion, which is critical for extending battery life in portable devices.
  • Multiple Output Channels: It features multiple output channels to provide various voltage rails required by complex electronic systems.
  • Integrated FETs: The inclusion of integrated FETs reduces the number of external components needed, saving space on the PCB and reducing overall system cost.
  • Adjustable Output: The output voltages are adjustable, allowing for greater flexibility in matching the power requirements of specific circuitry.

Applications

The MAX17103ETJ+T is suitable for a wide range of applications, particularly where space is at a premium and power efficiency is paramount. These include:

  • Notebooks and netbooks
  • Portable media players
  • Handheld devices
  • Mobile Internet devices

Technical Specifications

With a compact 32-pin TQFN package, the MAX17103ETJ+T operates over a temperature range of -40°C to +85°C, making it reliable for use in various environments. Its technical specifications are designed to meet the stringent requirements of portable electronics, ensuring that the device not only performs well but also integrates smoothly into system designs.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX17103ETJ+T is no exception. It is designed to meet high standards of reliability, ensuring that it can withstand the rigors of daily use in consumer electronics. The product is available in tape and reel packaging, facilitating efficient assembly for high-volume production.

In summary, the MAX17103ETJ+T from Maxim Integrated is a versatile and efficient power management solution that offers multiple outputs, integrated FETs, and adjustable output voltages, making it an excellent choice for designers looking to optimize power in their next-generation portable devices.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $115.3672

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess