EN
  • EN
  • DE

MAX17088ETX+T

Part No MAX17088ETX+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC REG BOOST INT-SWITCH 36-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Applications LCD Display
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 36-TQFN (6x6)
Win Source Part Number 1066555-MAX17088ETX+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17088ETX+T CAD Model

Description

The MAX17088ETX+T from Maxim Integrated is a high-performance, compact, and versatile power-management integrated circuit (IC) specifically designed to cater to the needs of advanced electronic systems. This IC is part of Maxim's extensive portfolio of power conversion and management solutions that are known for their reliability, efficiency, and innovation.

Key Features

  • High Efficiency: The MAX17088ETX+T is engineered to provide a high-efficiency power supply solution, which is crucial for extending battery life in portable devices.
  • Small Form Factor: Available in a tiny, lead-free, 36-bump thin wafer-level package (T-WLP), this IC is ideal for space-constrained applications.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it suitable for various applications and ensuring compatibility with different power sources.
  • Integrated Features: It comes with integrated functionalities such as overvoltage protection, thermal shutdown, and under-voltage lockout, enhancing the safety and durability of the end product.
  • Programmable Frequency: The switching frequency is programmable, allowing designers to optimize the IC for their specific application needs.

Applications

The MAX17088ETX+T is designed to meet the stringent requirements of a wide range of applications, including:

  • Notebooks and Netbooks
  • Tablet PCs
  • Portable Media Players
  • Handheld Devices
  • Other Battery-Powered Devices

Technical Specifications

With its advanced features, the MAX17088ETX+T provides a robust solution for power management challenges. Some of its technical specifications include:

  • Adjustable Output Voltage
  • High Switching Frequency
  • Power-Good Output Indicator
  • Low Quiescent Current

In conclusion, the MAX17088ETX+T by Maxim Integrated is a powerful, efficient, and adaptable IC that can significantly improve the performance and longevity of electronic devices. Its small size, combined with a host of protective features, makes it an excellent choice for designers looking to create compact, energy-efficient, and reliable products.

You May Also Be Interested in

STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess